EN
  • EN
  • DE

DS26502L+

Part No DS26502L+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC T1/E1/J1 64KCC ELEMENT 64LQFP / Clock Recovery 8448Kbps 64-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
PLL Yes
Main Purpose T1/E1
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 6.312MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 773255-DS26502L+
Popularity Medium
Supply and Demand Status Limited
Family Name DS2650
Introduction Date March 24, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS26502L+ CAD Model

Description

Maxim Integrated DS26502L+ Dual Transceiver

The DS26502L+ from Maxim Integrated is a versatile and high-performance dual transceiver component designed for telecommunications and networking applications. This integrated circuit provides a complete interface solution for E1 (2.048 Mbps) and T1 (1.544 Mbps) digital network communication protocols. The DS26502L+ is engineered to facilitate robust and reliable data transmission and reception, making it an ideal choice for a wide range of communication equipment, including routers, switches, multiplexers, and digital access and cross-connect systems.

At the core of the DS26502L+ lies its dual transceiver functionality, which supports both E1 and T1 interfaces. This feature enables the device to handle two independent data streams simultaneously, providing flexibility and efficiency in multi-protocol environments. The transceiver's small-footprint 100-pin LQFP (Low-profile Quad Flat Package) ensures that it occupies minimal board space, which is crucial for high-density designs.

The DS26502L+ boasts several key features that enhance its performance and ease of use. It includes integrated line build-out (LBO) and pulse-shaping circuitry, which ensures signal integrity over varying cable lengths and types. The device also provides diagnostic capabilities, such as jitter attenuation, performance monitoring, and error detection, which are essential for maintaining high-quality communication links.

Furthermore, the DS26502L+ is designed with power efficiency in mind. Its low power consumption makes it suitable for power-sensitive applications, and it supports a single 3.3V power supply, simplifying power management within the system. Additionally, the transceiver includes a JTAG interface for in-system programming and testing, which streamlines development and manufacturing processes.

Maxim Integrated's DS26502L+ is built to meet the stringent requirements of the communication industry, offering high reliability and compliance with international standards. Its combination of dual-channel capability, integrated features, and compact design makes it a powerful and adaptable solution for modern telecommunication systems.

For designers and engineers looking to incorporate a reliable dual transceiver into their systems, the DS26502L+ presents an excellent option that delivers Maxim Integrated's renowned quality and performance.

You May Also Be Interested in

Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.0406 $102.0812
3+ $41.8791 $125.6373
5+ $40.5705 $202.8525
6+ $39.2619 $235.5714
8+ $37.9533 $303.6264
11+ $34.0275 $374.3025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess