The Maxim Integrated DS26528GA2 is a versatile, high-performance multi-channel transceiver designed for T1/E1/J1 applications. This advanced IC is ideal for telecommunications equipment such as digital loop carrier systems, wireless base station controllers, and channel banks. With its ability to handle multiple channels, the DS26528GA2 provides a cost-effective solution for managing and interfacing with telecommunications networks.
Key Features
- Multi-Channel Support: The DS26528GA2 can handle up to 28 T1 or 21 E1 or 32 J1 channels, making it a highly scalable solution for various network configurations.
- Integrated Jitter Attenuator: The transceiver includes a jitter attenuator on the receive path, ensuring signal integrity and compliance with telecom standards.
- Flexible Clocking Options: It offers a wide range of clocking options that allow it to be used in diverse system architectures.
- Low Power Consumption: Designed with power efficiency in mind, the DS26528GA2 minimizes energy usage, which is crucial for high-density equipment.
- Robust Diagnostics: The device features extensive diagnostic capabilities, including loopbacks and PRBS pattern generators and checkers, to facilitate easy maintenance and troubleshooting.
Applications
- Wireless Base Stations
- Network Routers and Switches
- Digital Loop Carriers
- Channel Banks
- Multiplexers
Technical Specifications
The DS26528GA2 operates over a single 3.3V power supply and is available in a 256-pin BGA package. It is designed to meet the stringent requirements of the telecommunications industry, providing long-term reliability and performance.
For developers and system integrators looking for a multi-channel T1/E1/J1 transceiver, the Maxim Integrated DS26528GA2 offers a blend of performance, flexibility, and reliability. Its advanced features and diagnostics capabilities make it an excellent choice for building modern telecommunications infrastructure.