EN
  • EN
  • DE

DS2703U-C0B+T&R

Part No DS2703U-C0B+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT AUTHEN LI-ION 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Battery Authentication
Battery Chemistry Lithium Ion
Interface 1-Wire
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS2703
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1228209-DS2703U-C0B+T&R
Ultra Librarian 3D Model Ultra Librarian DS2703U-C0B+T&R CAD Model

Description

The DS2703U-C0B+T&R from Maxim Integrated is a state-of-the-art authentication IC designed for high-capacity battery packs. This specialized integrated circuit is engineered to provide a robust security solution for battery authentication, capacity monitoring, and safeguarding against counterfeit battery packs. The DS2703U-C0B+T&R is an essential component for manufacturers looking to ensure the integrity and safety of their battery-powered devices.

Key Features:

  • SHA-1 Authentication: The IC uses a Secure Hash Algorithm (SHA-1) to provide a high level of security, ensuring that only genuine battery packs are used with the host device.
  • 1-Wire Interface: It features a 1-Wire® interface that simplifies the connection between the battery pack and the host, requiring only a single contact for communication and power.
  • EEPROM Memory: The device includes 512 bytes of EEPROM, which is partitioned for both user data and SHA-1 keys, offering flexibility in storing battery parameters and security keys.
  • High-Precision A/D Converter: An integrated high-precision analog-to-digital converter allows for accurate measurement of battery parameters such as voltage, temperature, and current.
  • Temperature Range: The DS2703U-C0B+T&R is designed to operate over a wide temperature range, making it suitable for various applications and environments.

Applications:

The DS2703U-C0B+T&R is ideal for use in high-capacity battery packs for laptops, medical devices, portable electronics, and other devices that require secure battery authentication to prevent the use of unauthorized or counterfeit batteries. Its robust security features ensure that these devices function safely and reliably with approved battery packs.

Product Packaging:

This product is available in tape and reel packaging, denoted by the T&R suffix, which facilitates efficient and automated handling for manufacturers during the assembly process. The DS2703U-C0B+T&R's compact form factor is suitable for space-constrained applications, providing a minimal footprint while delivering maximum functionality.

Manufacturer: Maxim Integrated

Product Category: Authentication IC

RoHS: Yes

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess