EN
  • EN
  • DE

DS2711EB+

Part No DS2711EB+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC LOOSE-CELL NIMH CHRGR 16TSSOP / Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Tube
Base Product Number DS2711
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338384-DS2711EB+
Ultra Librarian 3D Model Ultra Librarian DS2711EB+ CAD Model

Description

Maxim Integrated DS2711EB+ Evaluation Kit

The Maxim Integrated DS2711EB+ evaluation kit is a comprehensive solution designed for testing and evaluating the performance of the DS2711 NiMH battery charger integrated circuit. This versatile kit is an essential tool for engineers and developers who require a reliable platform to assess the capabilities of the DS2711 in various charging scenarios and configurations.

The DS2711 is a sophisticated charger IC that is optimized for charging one to four AA or AAA size Nickel-Metal Hydride (NiMH) batteries. It is equipped with features such as temperature and voltage sensing, charge termination by multiple methods, and top-off charging to ensure batteries reach their maximum capacity. The DS2711EB+ evaluation kit provides a user-friendly interface to explore all these functionalities.

The evaluation board included in the kit has been meticulously designed to facilitate easy access to the DS2711's pins and features. It comes with a pre-installed DS2711 IC and has been configured to allow for immediate testing out of the box. Users can monitor the charging process through LED indicators that provide visual feedback on the charge status, fault conditions, and other operational states.

Additionally, the DS2711EB+ kit provides flexibility for developers to modify the charging parameters, such as current and voltage thresholds, through onboard potentiometers or by interfacing with external equipment. This adaptability makes it an invaluable tool for optimizing battery charging algorithms and ensuring compatibility with a wide range of battery brands and capacities.

The evaluation kit is also accompanied by comprehensive documentation, including a detailed user manual, application notes, and datasheets. These resources offer valuable insights into the operation of the DS2711 IC and guidance on how to maximize the effectiveness of the evaluation board for specific applications.

In summary, the Maxim Integrated DS2711EB+ evaluation kit is an indispensable asset for professionals seeking to develop or test battery charging solutions. With its robust design, extensive features, and supportive documentation, the kit provides a solid foundation for achieving optimal charging performance and advancing NiMH battery technology.

You May Also Be Interested in

Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess