EN
  • EN
  • DE

DS2751E/T

Part No DS2751E/T
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Multichemistry Fuel Garge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169240-DS2751E/T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2751E/T CAD Model

Description

The DS2751E/T from Maxim Integrated is a versatile, high-precision battery fuel gauge designed to provide detailed information on battery capacity and consumption, enhancing the performance and reliability of portable devices. This advanced monitoring IC is ideal for a wide range of applications, including but not limited to, medical devices, handheld electronics, and power tools.

At the heart of the DS2751E/T is its ability to offer precise measurement of charge flow, voltage, and temperature, which are critical parameters for accurate battery management. The device employs a 16-bit delta-sigma A/D converter for high-resolution measurements, ensuring that users have access to the most accurate battery data possible.

This fuel gauge IC also features a unique 1-Wire® interface, which simplifies the communication process by using only one wire for both power and data transfer. This innovative approach minimizes the number of pins required on the battery pack and reduces the overall complexity of system design.

With the DS2751E/T, users gain the advantage of programmable alarms and a nonvolatile memory that stores custom parameters and historical data. This ensures that critical battery information is retained and accessible even after the battery has been disconnected. The stored data can be used for predicting battery life, analyzing usage patterns, and optimizing battery performance over time.

Moreover, the DS2751E/T's temperature measurement capability is an essential feature for safety, as it can help prevent battery overheating by enabling the system to take corrective actions when abnormal temperature conditions are detected.

Maxim Integrated's commitment to quality and reliability is evident in the DS2751E/T, making it a trusted choice for engineers and designers looking for a high-precision, easy-to-integrate battery fuel gauge solution. With its comprehensive feature set and robust design, the DS2751E/T is poised to enhance the user experience by ensuring devices run longer and more efficiently.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5024 $60.5264
26+ $4.5149 $117.3874
40+ $4.3740 $174.9600
55+ $4.2331 $232.8205
71+ $4.0922 $290.5462
95+ $3.6683 $348.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess