EN
  • EN
  • DE
  • IT

DS2761AE

Part No DS2761AE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 101912-DS2761AE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2761AE CAD Model

Description

The DS2761AE from Maxim Integrated is a versatile and high-precision battery monitor IC designed for lithium-ion (Li+) batteries. This sophisticated monitoring chip provides a wealth of information to ensure efficient and safe battery management in a compact form factor.

Key Features

  • High-Precision Measurement: The DS2761AE offers high-precision voltage, current, and temperature measurements which are critical for monitoring the health and state of charge of lithium-ion batteries.
  • On-Chip A/D Converter: It includes an integrated analog-to-digital converter (ADC) that provides 16-bit resolution for voltage and temperature measurements, and 15-bit resolution plus sign for current measurements.
  • Current Accumulation: The device features current accumulation capability, which is essential for accurate capacity monitoring and predicting remaining battery life.
  • Nonvolatile Memory: It contains 16 bytes of lockable EEPROM and 64 bytes of general-purpose SRAM, which can be used for storing battery history and usage patterns.
  • Protection Features: The DS2761AE includes important safety features such as overvoltage, undervoltage, and overcurrent protection to ensure the longevity and reliability of the battery.
  • Communication Interface: For seamless system integration, the chip utilizes a 1-Wire interface, allowing for simple and efficient communication with a host controller.

Applications

The DS2761AE is ideal for a wide range of applications that demand accurate battery monitoring and management, including:

  • Portable consumer electronics
  • Handheld devices
  • Smart batteries
  • Power tools
  • Uninterruptible power supplies (UPS)

Conclusion

Overall, the Maxim Integrated DS2761AE is a comprehensive solution for battery monitoring that combines accuracy, integration, and protection. It is a reliable choice for designers looking to extend battery life, enhance safety, and improve the user experience of their battery-powered devices.

You May Also Be Interested in

TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6366 $59.7294
22+ $5.4447 $119.7834
33+ $5.2749 $174.0717
46+ $5.1051 $234.8346
59+ $4.9342 $291.1178
79+ $4.4248 $349.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess