EN
  • EN
  • DE
  • IT

DS2761BE-025

Part No DS2761BE-025
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773270-DS2761BE-025
Popularity Medium
Supply and Demand Status Limited
Family Name DS2761B
Introduction Date July 19, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2761BE-025 CAD Model

Description

Maxim Integrated DS2761BE-025 High-Precision Li+ Battery Monitor

The DS2761BE-025 from Maxim Integrated is a sophisticated high-precision battery monitor designed for lithium-ion (Li+) batteries. This compact and efficient device provides a comprehensive solution for battery management, ensuring safety, reliability, and longevity of your power source.

With its high-precision measurement capabilities, the DS2761BE-025 can monitor voltage, temperature, current, and accumulated charge, providing critical data for managing the state of charge (SoC) and state of health (SoH) of the battery. The device's ability to measure current in both charge and discharge directions, along with its integrated current-sense amplifier, makes it an ideal choice for a wide range of portable applications.

Key features of the DS2761BE-025 include:

  • High-Accuracy Voltage Measurement: The device can measure battery voltage with exceptional accuracy, which is crucial for maintaining optimal charging and discharging processes.
  • Temperature Sensing: An integrated temperature sensor allows the DS2761BE-025 to monitor the battery temperature, providing safeguards against overheating and enabling temperature-compensated charge algorithms.
  • Current Measurement: With the ability to measure bidirectional current, the device can accurately track charging and discharging cycles, enhancing battery performance and cycle life.
  • Charge Accumulation: The DS2761BE-025 has an integrated charge accumulator that is essential for calculating the remaining battery capacity and predicting end-of-life scenarios.
  • Nonvolatile Memory: Onboard nonvolatile (NV) memory allows for the storage of critical battery parameters and historical data, which can be used to analyze battery usage patterns and predict future performance.
  • Communication Interface: The device features a 1-Wire® interface, enabling communication with a host processor to exchange battery status information and control parameters.

The DS2761BE-025 is available in a compact TSSOP package, making it suitable for space-constrained applications. Whether used in smartphones, laptops, or other portable electronics, this high-precision battery monitor from Maxim Integrated ensures efficient and reliable battery management for your devices.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess