EN
  • EN
  • DE

DS2762AE+T&R

Part No DS2762AE+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR LI-ION 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DS2762
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 822022-DS2762AE+T&R
Ultra Librarian 3D Model Ultra Librarian DS2762AE+T&R CAD Model

Description

Maxim Integrated DS2762AE+T&R High-Precision Li+ Battery Monitor

The Maxim Integrated DS2762AE+T&R is a high-precision battery monitor IC, designed to provide comprehensive monitoring and protection for Lithium-ion (Li+) batteries. As an essential component in portable and rechargeable battery applications, this advanced chip offers real-time battery status and ensures the longevity and reliability of battery-powered devices.

Key Features:

  • High-Accuracy Measurements: The DS2762AE+T&R provides precise monitoring of voltage, current, and temperature, allowing for accurate state-of-charge (SOC) estimations.
  • Integrated Current Accumulator: It features an integrated current accumulator that tracks the amount of charge entering and leaving the battery, which is critical for maintaining battery health over time.
  • Temperature Sensing: The device includes an on-chip temperature sensor to prevent charging and discharging under unsafe temperature conditions, thereby safeguarding the battery against thermal risks.
  • Nonvolatile (NV) Memory: On-board nonvolatile memory stores critical battery parameters and historical data, which can be used for analyzing battery health and predicting end-of-life.
  • High-Level Integration: This chip integrates several functions into a single package, reducing the need for additional components and simplifying the design of battery management systems.

Applications:

The DS2762AE+T&R is ideally suited for a wide range of applications that require reliable battery management, including:

  • Portable Consumer Electronics
  • Smartphones and Tablets
  • Laptop and Notebook Computers
  • Power Tools and Handheld Devices
  • Medical Devices
  • Electric Vehicles

Product Packaging:

The "T&R" designation indicates that this product is supplied in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes, ensuring efficiency and scalability for high-volume production environments.

With its combination of precision, integration, and convenience, the Maxim Integrated DS2762AE+T&R battery monitor is a crucial component for designers and engineers looking to enhance the performance and safety of their battery-powered applications.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess