EN
  • EN
  • DE

HDD1409KM

Part No HDD1409KM
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062420-HDD1409KM
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HDD1409KM CAD Model

Description

Analog Devices Inc. introduces the HDD1409KM, a state-of-the-art hard drive designed for demanding applications that require robust storage solutions. This high-capacity and high-speed hard drive is engineered to deliver unparalleled performance, reliability, and durability, making it an ideal choice for both enterprise and consumer markets.

Key Features:

  • High Storage Capacity: The HDD1409KM comes with an impressive storage capacity, allowing users to store a vast amount of data without the need for additional storage devices.
  • Exceptional Data Transfer Speeds: With advanced read/write technology, this hard drive ensures swift data transfer rates, significantly reducing the time spent on data-intensive tasks.
  • Enhanced Reliability: Built with robust materials and incorporating cutting-edge technology, the HDD1409KM is designed to withstand continuous use in challenging environments, ensuring data integrity and drive longevity.
  • Low Power Consumption: Despite its high performance, the HDD1409KM is energy-efficient, consuming less power than conventional hard drives, which translates to lower operating costs and a reduced carbon footprint.
  • Vibration Resistance: The drive features advanced vibration resistance technology, which helps maintain performance and reliability even in systems subject to mechanical disturbances.

Applications:

The HDD1409KM is versatile and can be used in a variety of applications, including:

  • Data Centers
  • High-Performance Computing
  • Enterprise Servers and Storage
  • Video Surveillance Systems
  • Archival and Backup Solutions

Technical Specifications:

Attribute Details
Brand Analog Devices Inc.
Model HDD1409KM
Interface SATA 6Gb/s
Form Factor 3.5 inches
Warranty Limited Manufacturer Warranty

The HDD1409KM from Analog Devices Inc. is more than just a hard drive; it's a reliable foundation for your data storage needs, offering performance that can keep pace with the speed of modern technology. Whether for professional or personal use, this hard drive is designed to deliver when it matters most.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess