EN
  • EN
  • DE

DS28E25Q+T

Part No DS28E25Q+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 6TDFN / Authentication Chip 6-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Authentication, Security
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number DS28E25
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1186273-DS28E25Q+T
Ultra Librarian 3D Model Ultra Librarian DS28E25Q+T CAD Model

Description

Maxim Integrated DS28E25Q+T Secure Authenticator

The DS28E25Q+T from Maxim Integrated is a highly secure cryptographic coprocessor that provides a robust defense against unauthorized usage and cloning for embedded systems. It is a part of the DeepCover® embedded security solutions that Maxim Integrated offers to ensure advanced physical and logical protection to electronic devices. This secure authenticator integrates an array of features designed to safeguard the integrity and security of digital data.

At the heart of the DS28E25Q+T is a secure SHA-256 cryptographic engine partnered with a 2Kb user-programmable EEPROM. This combination allows for the storage and verification of sensitive data, such as cryptographic keys, which are essential for implementing secure challenge-and-response authentication protocols. The device's built-in 64-bit ROM ID serves as a unique serial number, which can be used to generate a distinct signature for each unit, making it virtually impossible to replicate or reverse-engineer.

One of the key benefits of the DS28E25Q+T is its ChipDNA™ physical unclonable function (PUF) technology. This advanced feature harnesses the inherent randomness in semiconductor device characteristics to produce cryptographic keys that are immune to invasive attacks. Since the keys are not stored in memory but generated on-demand, they are highly secure and leave no footprint that could be exploited by attackers.

Additionally, the DS28E25Q+T supports bidirectional authentication between a host and its attached devices. This ensures that both the host and the device can trust each other's identity, which is critical for maintaining a secure system. The device's communication is facilitated through the 1-Wire® interface, which simplifies the connection to a host microcontroller with minimal pin count, using only a single data line plus ground for operation.

Designed for applications where security is paramount, the DS28E25Q+T is ideal for use in medical devices, IoT nodes, consumable goods authentication, and peripheral accessory protection. It operates over a wide temperature range and is available in a compact, 6-pin TSOC package. By incorporating the DS28E25Q+T into their designs, manufacturers can dramatically enhance the security of their products, protecting both their intellectual property and their customers' data.

The device is supplied in tape and reel form, denoted by the '+T' suffix, facilitating efficient handling and placement during the manufacturing process.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess