EN
  • EN
  • DE

DS28EL25Q+U

Part No DS28EL25Q+U
Manufacturer Maxim Integrated
Catalog Memory
Description EEPROM Serial-1Wire 4K-bit 16Pages x 256 1.8V 6-Pin TDFN EP Cut Tape
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Density 4 kb
Interface Serial
Max Operating Temperature 85 °C
Max Supply Voltage 1.89 V
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of Pins 6
Operating Supply Voltage 1.8 V
Packaging Cut Tape (CT)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1226688-DS28EL25Q+U
Categories Memory
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28EL25Q+U CAD Model

Description

The DS28EL25Q+U from Maxim Integrated is a cutting-edge secure authenticator that provides robust protection against unauthorized access and counterfeit products. This high-security, low-power device is part of Maxim's DeepCover® family, designed to offer advanced physical security to safeguard sensitive data in a variety of applications.

Featuring a unique 64-bit ROM identification number (ROM ID), the DS28EL25Q+U ensures a tamper-proof digital identity for each device. This ID cannot be altered, providing a secure anchor for system-level security. The device also integrates 2Kb of secure EEPROM, partitioned into four user zones that can be individually set with different access rights. This allows for controlled access to sensitive data, with the capability to enforce read and write permissions.

The secure memory of the DS28EL25Q+U is further protected by a user-programmable password and a high-security SHA-256 cryptographic engine. This engine enables challenge and response authentication to prevent unauthorized access and ensure that only trusted hosts can communicate with the device.

Designed for operation over the -40°C to +85°C industrial temperature range, the DS28EL25Q+U is suitable for harsh environments. Its low-power operation is ideal for battery-powered applications, and the device communicates over a single-contact 1-Wire® interface, which minimizes the number of I/Os required and simplifies integration into existing systems.

The DS28EL25Q+U comes in a compact, 6-pin TDFN package, making it a space-saving solution for applications where board real estate is at a premium. Applications that benefit from this secure authenticator include medical devices, IoT nodes, embedded systems, and any other system that requires secure management of critical data and protection against counterfeiting and unauthorized usage.

In summary, Maxim Integrated's DS28EL25Q+U is a sophisticated security solution that offers both strong cryptographic protections and practical design considerations, making it a top choice for designers looking to enhance the security of their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess