EN
  • EN
  • DE
  • IT

DS34S132GN+

Part No DS34S132GN+
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description IC Telecom Interface 676TEPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Data Rate 2.048 Mbps
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 1
Number of Pins 676
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1194608-DS34S132GN+
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS34S132GN+ CAD Model

Description

Maxim Integrated DS34S132GN+ Product Overview

The DS34S132GN+ from Maxim Integrated is a high-performance, octal T1/E1/J1 transceiver designed for communication network applications. This advanced integrated circuit is engineered to provide reliable and efficient interfacing for a wide range of telecommunications equipment, including routers, switches, and base station infrastructure.

Featuring eight independent T1/E1/J1 transceivers in a single package, the DS34S132GN+ simplifies design and reduces board space requirements. Each transceiver is fully compliant with ANSI T1.102, T1.403, and T1.408, ITU-T G.703, G.704, G.706, G.736, G.775, and G.823 specifications, ensuring compatibility with existing and future network standards.

Key Features

  • Multi-Protocol Support: The device supports T1, E1, and J1 protocols, making it versatile for various telecommunications applications.
  • High Channel Density: With eight independent channels, the DS34S132GN+ offers high integration for systems that require multiple transceivers, reducing overall system complexity.
  • Low Power Consumption: The transceiver is designed for power efficiency, which is crucial in reducing operational costs and heat dissipation in telecom equipment.
  • Robust Performance: It ensures signal integrity even in harsh conditions, providing reliable performance for critical communication infrastructure.
  • Integrated Jitter Attenuator: The inclusion of a jitter attenuator helps to maintain signal quality over long transmission distances.
  • Flexible Interface Options: The device offers various interface options, including single rail or dual rail, to cater to different system design requirements.

The DS34S132GN+ is available in a compact 100-pin TQFP package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures that the transceiver can perform reliably in a variety of environmental conditions.

Whether for upgrading existing systems or developing new communication platforms, the Maxim Integrated DS34S132GN+ transceiver stands out as a smart choice for designers looking for a mix of performance, integration, and reliability.

For detailed technical specifications, application notes, and support resources, customers can visit Maxim Integrated's official product page or contact their local sales representative.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Asahi Kasei Microsystems
Lowest to $1.0429
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Rohm Semiconductor
Lowest to $0.0644
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess