EN
  • EN
  • DE

DS3610

Part No DS3610
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254079-DS3610
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3610 CAD Model

Description

The DS3610 from Maxim Integrated is a robust secure microprocessor supervisor designed to protect against low-voltage and high-temperature operation conditions. It ensures reliable system performance by providing precise power-supply monitoring and battery control functions for microprocessor (µP) systems.

Key Features

  • Power Supply Supervision: The DS3610 monitors the system's power supply voltage and keeps the microprocessor in reset until the supply is stable. It also monitors for under-voltage conditions, ensuring the µP does not operate under potentially damaging low-voltage conditions.
  • Temperature Monitoring: With an integrated temperature sensor, the DS3610 can detect high-temperature conditions and respond accordingly to prevent overheating and potential damage to the system components.
  • Battery Backup Control: It includes a switch-over circuit that automatically selects between the main power supply and a backup battery when necessary, thus maintaining volatile memory contents and real-time clock operation during power failures.
  • Nonvolatile (NV) Controller: The DS3610 controls the write protection and power-fail deselect for nonvolatile SRAM, ensuring data integrity during power transitions.
  • Manual Reset Input: A manual reset input allows for an external signal to reset the system, providing an additional layer of control for system maintenance or recovery.

Applications

The DS3610 is ideal for use in systems that require high reliability and security, such as:

  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Portable/Battery-Powered Devices

Technical Specifications

The device operates over a wide voltage range and temperature, making it suitable for diverse applications. It comes in a compact package and is designed for easy integration into system designs.

Conclusion

Maxim Integrated's DS3610 secure microprocessor supervisor offers a comprehensive solution for system stability and data integrity, making it an essential component for any high-reliability µP-based system. Its advanced features ensure that systems are protected from a variety of adverse conditions, thus preserving the integrity and continuity of operations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $1.5165
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Intel
Lowest to $10.8258
Sanken
Lowest to $1.1435
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess