EN
  • EN
  • DE

DS3655B+

Part No DS3655B+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Description DeepCover Security Manager with Ultra-Low-Power Tamper Detection Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254096-DS3655B+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date May 30, 2018
Halogen Free Not Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian DS3655B+ CAD Model

Description

The DS3655B+ from Maxim Integrated is a robust secure authenticator that provides a high level of security for embedded systems. This advanced cryptographic device is designed to ensure the authenticity and integrity of products by providing a full-featured, flexible solution for design engineers.

At the heart of the DS3655B+ is a high-security, symmetric-key authentication model based on a SHA-256 hash algorithm. This ensures that only authorized devices and components can access the system, effectively preventing counterfeiting, unauthorized usage, and other security threats. The secure authenticator is equipped with a unique 64-bit ROM identification number (ROM ID) that is factory-lasered into the chip, providing a unique identity for each device.

The DS3655B+ offers a host of features designed to enhance security. It includes a secure, nonvolatile (NV) memory to store keys and configuration data, a decrement-only counter for tracking usage, and a secure challenge-and-response authentication mechanism. The device's high-security features are wrapped in a compact, 8-pin SOIC package, making it suitable for a wide range of applications including medical devices, industrial automation, and consumer electronics.

For added convenience, the DS3655B+ operates over a wide voltage range of 2.7V to 5.5V and a broad temperature range, ensuring reliable performance under varying environmental conditions. The device also supports a standard I2C interface for easy integration into existing designs.

Maxim Integrated's dedication to quality and reliability is evident in the DS3655B+ secure authenticator. This device provides designers with a powerful tool to protect their intellectual property and ensure the integrity of their products, all while maintaining ease of use and flexibility in design. With Maxim's DS3655B+, you can secure your products against a wide array of security threats, ensuring trust and authenticity in a connected world.

More information and detailed specifications can be found in the DS3655B+ datasheet or by contacting Maxim Integrated directly.

You May Also Be Interested in

Shindengen
Need more? Email Us
Intel
Lowest to $10.8258
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
STMicroelectronics
Lowest to $103.5561
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $185.3384 $185.3384
2+ $166.1655 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 494 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess