EN
  • EN
  • DE

M29F800AB-70N6

Part No M29F800AB-70N6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Flash Mem Parallel 5V 8M-Bit 1M x 8/512K x 16 70ns 48-Pin TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009107-M29F800AB-70N6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F800AB-70N6 CAD Model

Description

STMicroelectronics M29F800AB-70N6 Flash Memory

The M29F800AB-70N6 is a high-speed 8 Mbit (1MB) Flash memory device produced by STMicroelectronics, a leader in the semiconductor industry. This non-volatile memory chip is designed to offer both flexibility and reliability for a wide range of data storage applications, particularly in the automotive, industrial, and telecommunications sectors where performance and endurance are critical.

Key Features

  • Memory Size: The device offers a substantial storage capacity of 8 Megabits, organized as 1M x 8 or 512K x 16, selectable by a byte/word organization pin. This makes it suitable for both code and data storage.
  • Access Time: With a fast access time of 70ns, the M29F800AB-70N6 provides the speed necessary for high-performance microprocessor systems, ensuring efficient operation and quick data retrieval.
  • Boot Block: It features a boot block that allows the system to boot from the flash memory itself, which is a crucial requirement for many embedded systems.
  • Programming and Erasure: The device supports flexible block erase capability, allowing for selective erasure of blocks rather than the entire chip, which is useful for updating firmware or settings without affecting the entire memory content.

Advanced Technology

The M29F800AB-70N6 utilizes advanced CMOS floating-gate technology, which ensures low power consumption and high endurance for write/erase cycles. Its single 5V power supply simplifies the system power design, and its programming voltage is internally generated from the 5V supply, reducing the need for additional power sources.

Security and Reliability

STMicroelectronics has incorporated several security features into the M29F800AB-70N6 to protect the stored data. These include a hardware lock that prevents accidental program or erase operations and a flexible lock that allows users to protect specific blocks as needed. The device also offers a high level of immunity to energetic particles, ensuring data integrity in harsh environments.

Package and Compatibility

The M29F800AB-70N6 comes in a 44-pin TSOP (Thin Small Outline Package) that is both space-efficient and compatible with standard surface-mount technology. It is designed for easy integration into various system designs without requiring significant board space.

Overall, the M29F800AB-70N6 from STMicroelectronics is a robust and reliable Flash memory solution that provides designers with a flexible and high-performance storage option for their advanced electronic systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess