EN
  • EN
  • DE
  • IT

DS3881E+T&R/C

Part No DS3881E+T&R/C
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC AUTO CCFL CTRLR 1CH 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type CCFL Controller
Frequency 40kHz to 100kHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 12mA
Dimming Yes
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1034902-DS3881E+T&R/C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3881E+T&R/C CAD Model

Description

Maxim Integrated DS3881E+T&R/C Product Overview

The DS3881E+T&R/C, from Maxim Integrated, is a specialized integrated circuit designed for LED lighting applications. This product is part of Maxim's extensive portfolio of lighting solutions, which are renowned for their high performance, reliability, and efficiency. The DS3881E+T&R/C is specifically engineered to provide robust control and drive functionality for LED arrays, making it an ideal choice for a wide range of commercial, industrial, and residential lighting systems.

Key Features

  • Integrated LED Driver: The DS3881E+T&R/C incorporates an advanced LED driver capable of delivering precise current control to ensure consistent brightness and color quality across all connected LEDs.
  • Multiple Channels: With multiple output channels, it can drive several LED strings independently, allowing for versatile lighting designs and configurations.
  • Dimming Capability: The device supports smooth and flicker-free dimming, which is essential for creating the right ambiance in various settings and for energy savings.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the LEDs and the driver itself from overheating, thus prolonging the lifespan of the lighting system.
  • Communication Interface: The integrated I²C-compatible interface facilitates easy communication with microcontrollers or other control units for smart lighting systems.
  • Compact Form Factor: The DS3881E+T&R/C is available in a compact package, making it suitable for space-constrained applications.

Applications

  • Architectural Lighting
  • Commercial Lighting Systems
  • Industrial Lighting Solutions
  • Residential Smart Lighting
  • Automotive and Transportation Lighting

The DS3881E+T&R/C is delivered in tape and reel packaging (denoted by the T&R suffix), which is ideal for automated manufacturing processes, ensuring efficient handling and placement during the assembly of lighting fixtures. The "+C" suffix indicates that this product is characterized for operation over the commercial temperature range.

Maxim Integrated's commitment to quality and performance is evident in the DS3881E+T&R/C, making it a reliable choice for designers and engineers looking to create advanced LED lighting systems that require precise control, longevity, and energy efficiency.

You May Also Be Interested in

ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.9419
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $2.5238
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $7.6840
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.6557
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $9.1175
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.5071
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3988

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess