EN
  • EN
  • DE

L6382DTR

Part No L6382DTR
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description IC PFC/BALLAST CNTRL 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Type PFC/Ballast Controller
Voltage - Supply 14V ~ 17V
Current - Supply 2 mA
Dimming Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number L6382
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611701-L6382DTR
Ultra Librarian 3D Model Ultra Librarian L6382DTR CAD Model

Description

Introducing the L6382DTR High-Voltage Half-Bridge Driver from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the L6382DTR, a high-voltage half-bridge driver designed to deliver outstanding performance in motor drive and power conversion applications. This innovative product is part of ST's commitment to providing energy-efficient solutions to the electronics industry.

Key Features

  • High-Voltage Capability: The L6382DTR operates with a supply voltage up to 600V, making it suitable for a wide range of applications that require high voltage handling.
  • Integrated Bootstrap Diode: The inclusion of a high-voltage bootstrap diode with a 100V/ns dv/dt immunity ensures reliable operation, even under the most demanding conditions.
  • Advanced Protection Features: Equipped with Under-Voltage Lockout (UVLO) on both the high-side and low-side sections, the L6382DTR ensures that the device operates safely by preventing it from working in low-efficiency or potentially damaging conditions.
  • Matched Delay Times: The device features matched delay times between low-side and high-side gate drivers, which is crucial for the prevention of shoot-through in bridge applications.
  • Dedicated SD Pin: A shutdown (SD) pin is available for immediate switch-off, enhancing the safety and control of the device.

Applications

The L6382DTR is an ideal choice for various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • DC-DC Converters
  • Power MOSFET or IGBT Gate Driving

Compact and Robust Design

Encased in a compact SO-8 package, the L6382DTR is designed to minimize space on the PCB while providing robust protection against thermal overload with its over-temperature shutdown feature. Its small form factor does not compromise on power or functionality, making it an excellent choice for space-constrained applications.

Conclusion

The L6382DTR from STMicroelectronics is a testament to the company's dedication to innovation and reliability in the field of high-voltage integrated circuits. With its robust feature set, it stands out as a versatile and dependable component for driving half-bridge topologies in a vast array of electronic systems.

You May Also Be Interested in

Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Microchip Technology
IC EL LAMP DRIVER 350KHZ 10MSOP
Lowest to $1.5266
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2534 $58.5884
63+ $1.8492 $116.4996
97+ $1.7914 $173.7658
134+ $1.7337 $232.3158
173+ $1.6759 $289.9307
231+ $1.5027 $347.1237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess