Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 66nC @ 10V
Max Input Capacitance 1810pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 30A, 10V
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 066289-STB60NF06T4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB60NF06T4 CAD Model

Description

STB60NF06T4 - STMicroelectronics N-Channel MOSFET

The STB60NF06T4 is a high-performance N-Channel MOSFET produced by STMicroelectronics, designed to deliver efficient power conversion in a wide range of applications. This power MOSFET is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for high-efficiency power management tasks.

Key Features

  • Low On-Resistance: The STB60NF06T4 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capability: With a continuous drain current (I<sub>D) of 60A, this MOSFET can handle significant power levels, suitable for demanding applications.
  • High Switching Performance: The device's low gate charge (Q<sub>g) ensures fast switching performance, which is critical for applications requiring high-frequency power conversion.
  • 100% Avalanche Tested: Guaranteeing reliability, each unit is rigorously tested for avalanche breakdown protection, ensuring robustness and long-term stability.

Applications

The STB60NF06T4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Applications
  • Power Management Functions

Package and Environmental Compliance

The STB60NF06T4 is available in a D2PAK package, which is designed for surface-mount technology (SMT) and ensures a compact footprint on the PCB. It also meets various environmental standards, being compliant with RoHS and Halogen-free requirements, which underscores STMicroelectronics' commitment to environmental sustainability.

Conclusion

In conclusion, the STB60NF06T4 N-Channel MOSFET from STMicroelectronics is a robust and efficient solution for power management and conversion. Its low on-resistance, high current capability, and fast switching performance make it a compelling choice for designers looking to enhance the performance and reliability of their power applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3696 $68.4800
120+ $1.1239 $134.8680
180+ $1.0889 $196.0020
250+ $1.0537 $263.4250
320+ $1.0185 $325.9200
425+ $0.9132 $388.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,500 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention