EN
  • EN
  • DE

DS3903E-020+T

Part No DS3903E-020+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1634+Rohs
Reference case SSOP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 723266-DS3903E-020+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3903E-020+T CAD Model

Description

Maxim Integrated DS3903E-020+T Digital Potentiometer

The Maxim Integrated DS3903E-020+T represents a highly versatile and reliable solution for digital potentiometer applications. Designed to deliver precision and durability, this compact component is an ideal choice for a wide range of electronic devices that require variable resistance settings.

Key Features

  • Triple Digital Potentiometer: This device includes three digitally controlled potentiometers, each with 128-position wiper settings, allowing for fine-tuning and adjustment of resistance with high precision.
  • Non-Volatile Memory: The DS3903E-020+T features integrated non-volatile (NV) memory that retains the wiper position even after power-off, ensuring consistent performance across power cycles.
  • Low Power Consumption: Designed to be energy-efficient, this digital potentiometer consumes minimal power, making it suitable for battery-operated devices.
  • I2C-Compatible Serial Interface: The device supports an I2C-compatible serial interface, allowing for easy integration into existing designs and facilitating communication with microcontrollers and other digital systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various application requirements and ensuring versatility across different platforms.
  • Compact and Robust: Packaged in a small-outline, surface-mountable form factor, the DS3903E-020+T saves valuable board space and is built to withstand the rigors of industrial environments.

Applications

The DS3903E-020+T is well-suited for a multitude of applications, including but not limited to:

  • Adjustable power supplies and voltage references
  • Calibration and tuning circuits within system designs
  • Gain and offset adjustment for sensors and amplifiers
  • Consumer electronics such as audio systems for volume control
  • Automotive electronics for adjusting various in-vehicle systems

With its combination of durability, precision, and ease of use, the Maxim Integrated DS3903E-020+T digital potentiometer is a top-tier component for designers and engineers seeking reliable and high-performance variable resistance solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3885 $59.7125
59+ $1.9600 $115.6400
92+ $1.8988 $174.6896
126+ $1.8376 $231.5376
163+ $1.7764 $289.5532
218+ $1.5927 $347.2086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess