EN
  • EN
  • DE

TPS65000TRTERQ1

Part No TPS65000TRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CONV STP-DWN 2.25MHZ DL 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Handheld/Mobile Devices PMIC 16-WQFN (3x3)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (3x3)
Family Name TPS65000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-40862-1-ND, 296-40862-6, TPS65000TRTERQ1-ND, 296-40862-1, 296-40862-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900891-TPS65000TRTERQ1
Ultra Librarian 3D Model Ultra Librarian TPS65000TRTERQ1 CAD Model

Description

The TPS65000TRTERQ1 is a highly integrated power management IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component is engineered to cater to the demanding needs of automotive and industrial applications, offering a robust and efficient power management solution.

Key Features:

  • Integrated Solution: The TPS65000TRTERQ1 combines multiple voltage regulators, providing a compact and efficient power management system. This integration reduces the need for multiple discrete components, saving space and simplifying the design process.
  • High Efficiency: With its advanced design, the device ensures high efficiency across a wide range of operating conditions, which is crucial for battery-powered applications where power conservation is key.
  • Automotive Qualified: This product meets the stringent requirements of the automotive industry, being qualified for use in vehicle electronics where reliability and performance under harsh conditions are paramount.
  • Voltage Regulation: The TPS65000TRTERQ1 includes multiple output voltage rails, providing stable and precise voltages for various components within the system, such as microcontrollers, sensors, and communication modules.
  • Programmable Sequencing: The power-up and power-down sequences can be programmed, allowing for controlled startup and shutdown of the system, which is essential for protecting sensitive electronic components.
  • Thermal Management: The device is designed with thermal protection features to prevent overheating, ensuring reliable operation over a broad temperature range.
  • Power Good Signals: It comes with power good signals that provide real-time feedback on the status of each voltage rail, enabling system monitoring and diagnostics.

Applications:

The TPS65000TRTERQ1 is ideal for a variety of applications, including but not limited to:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Power supplies for microcontrollers and processors
  • Industrial control systems

In conclusion, the TPS65000TRTERQ1 from Texas Instruments is a comprehensive power management solution that offers reliability, efficiency, and integration, making it an excellent choice for advanced automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8899 $50.5687
32+ $3.1917 $102.1344
49+ $3.0920 $151.5080
67+ $2.9923 $200.4841
87+ $2.8925 $251.6475
116+ $2.5933 $300.8228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess