EN
  • EN
  • DE

DS4077

Part No DS4077
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 77.76MHz VCXO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169387-DS4077
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4077 CAD Model

Description

Maxim Integrated's DS4077 - Precision Voltage Reference

The DS4077 from Maxim Integrated is a high-precision voltage reference that offers excellent temperature stability and low noise performance, making it an ideal choice for high-end applications where consistent voltage is critical. This component is engineered to provide a stable reference voltage over a wide range of operating conditions.

Key Features

  • High Accuracy: The DS4077 boasts a high initial accuracy, ensuring that the output voltage is as close as possible to its specified value right out of the box.
  • Low Temperature Coefficient: With its excellent temperature stability, the DS4077 maintains a consistent output voltage even as ambient temperatures fluctuate, which is crucial for sensitive electronic applications.
  • Low Noise: This voltage reference features low noise operation, which is essential for precision analog circuits, such as ADCs and DACs, where noise can significantly affect performance.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, providing design flexibility and compatibility with a variety of circuits.
  • Small Package Size: The DS4077 comes in a compact package, making it suitable for space-constrained applications.

Applications

The DS4077 is particularly well-suited for applications that demand high precision and stability, such as:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Precision instrumentation
  • Medical devices

Technical Specifications

The DS4077 offers a range of technical specifications that cater to a wide array of requirements:

  • Output Voltage Options: Available in several fixed voltages
  • Output Voltage Tolerance: ±0.02% (max)
  • Temperature Coefficient: 10ppm/°C (max)
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Offered in a small, surface-mount package

For detailed information, including pin configurations, electrical characteristics, and application circuits, refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess