EN
  • EN
  • DE

DS5240F-1N5+

Part No DS5240F-1N5+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description HIGH-SPEED SECURE 8051 MICROCONT / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number DS5240
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1056204-DS5240F-1N5+
Ultra Librarian 3D Model Ultra Librarian DS5240F-1N5+ CAD Model

Description

The DS5240F-1N5+ is a cutting-edge high-security microcontroller designed by Maxim Integrated, a leader in the development of innovative integrated circuits. This robust microcontroller is tailored for applications that demand the highest level of security and reliability, such as financial systems, secure access, and data-sensitive transactions.

At the core of the DS5240F-1N5+ lies a powerful 16-bit secure microcontroller that provides an optimal balance between processing power and security. It is equipped with a range of features that safeguard against a wide spectrum of threats, including physical tampering, side-channel attacks, and software vulnerabilities.

Key Features:

  • Advanced Security: The device integrates a secure hardware cryptographic engine that supports multiple algorithms, including AES, 3DES, RSA, and ECC, to ensure robust data encryption and decryption. Additionally, it offers a true random number generator (TRNG) for generating secure keys and a battery-backed tamper detection system to protect against unauthorized access.
  • Memory Protection: With its secure memory management unit, the DS5240F-1N5+ provides a secure execution environment for sensitive code and data, preventing unauthorized memory access and ensuring code integrity.
  • High Performance: The microcontroller operates at a high frequency, delivering the computational power required for complex algorithms and fast processing times without compromising security.
  • Flexible I/O Options: Multiple communication interfaces, including SPI, UART, and I²C, allow for easy integration with a wide range of peripherals and systems.
  • Low Power Consumption: Designed for efficiency, the DS5240F-1N5+ maintains low power consumption even when performing intensive cryptographic operations, making it suitable for power-sensitive applications.

The DS5240F-1N5+ is available in a robust package that is designed to withstand harsh environments and physical tampering attempts. Its comprehensive suite of security features makes it an ideal choice for industries where data security and integrity are paramount. Maxim Integrated's commitment to security ensures that the DS5240F-1N5+ provides a secure foundation for your most critical applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess