EN
  • EN
  • DE

DS5250F-8N5+

Part No DS5250F-8N5+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 80MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DS525x
Package Tray
Product Status Last Time Buy
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Number of I/O 38
Program Memory Type ROMless
RAM Size 5K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-BQFP
Supplier Device Package 80-MQFP (14x20)
Base Product Number DS5250
Standard Package 66 pcs
REACH Status REACH Unaffected
Win Source Part Number 822045-DS5250F-8N5+
Ultra Librarian 3D Model Ultra Librarian DS5250F-8N5+ CAD Model

Description

Maxim Integrated DS5250F-8N5+ High-Speed Secure Microcontroller

The Maxim Integrated DS5250F-8N5+ is a robust high-speed microcontroller designed to offer the utmost security and reliability for mission-critical applications. This device is part of Maxim's secure microcontroller family and is particularly well-suited for use in financial systems, secure data transfer, and authentication tasks where data integrity and protection are paramount.

Key Features

  • High-Speed 8051-Compatible Microcontroller: The DS5250F-8N5+ is built on a high-speed 8051 core, offering compatibility with a wide range of existing software and a familiar architecture for developers.
  • Non-intrusive Memory Encryption: It features an in-built non-intrusive memory encryption that ensures data security without compromising system performance.
  • Flexible Clock Control: This microcontroller operates at up to 15 MIPS with a flexible clock control system, allowing for dynamic adjustment of performance and power consumption.
  • Large Memory Capacity: The DS5250F-8N5+ provides a substantial amount of program and data memory with its 128KB of flash memory and 4KB of RAM.
  • Secure Bootloader: With a secure bootloader, the system can safely update its firmware, ensuring that only authenticated code can be executed.
  • Multiple Communication Interfaces: It supports multiple communication interfaces, including UART, SPI, and I2C, making it versatile for various communication requirements.

Security Features

  • Tamper Detection: The microcontroller has built-in tamper detection circuitry to protect against physical attacks and unauthorized access.
  • Security Locks: Hardware security locks prevent unauthorized memory access, ensuring that sensitive information remains confidential.
  • Unique Chip ID: Each DS5250F-8N5+ chip contains a unique identifier, enabling secure device authentication and traceability.

The DS5250F-8N5+ is designed for ease of integration into a variety of systems, with a wide operating temperature range and available in a 44-pin TQFP package, making it suitable for industrial applications. Maxim Integrated's commitment to security is evident in the DS5250F-8N5+, making it an ideal choice for developers looking to incorporate a high level of protection into their designs.

For further information, including detailed technical specifications, application notes, and support resources, developers are encouraged to consult the Maxim Integrated official website or contact their local sales representative.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess