EN
  • EN
  • DE

PIC32MX270F256D-I/TL

Part No PIC32MX270F256D-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 44VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 44-VTLA (6x6)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Part Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VFTLA Exposed Pad
Case / Package 44-VTLA (6x6)
Family Name PIC32MX270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889851-PIC32MX270F256D-I/TL
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F256D-I/TL CAD Model

Description

The PIC32MX270F256D-I/TL is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver a rich set of features and capabilities for a wide range of embedded applications. This microcontroller is part of the PIC32MX family, which is renowned for its excellent computational performance and efficient power consumption.

Key Features:

  • Core: The device is built around the powerful MIPS M4K core, running at up to 83 MHz, providing the computational bandwidth needed for complex algorithms and signal processing tasks.
  • Memory: It comes equipped with 256 KB of Flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Digital Communication: This microcontroller includes a variety of communication peripherals such as I2C, SPI, and UARTs, enabling easy integration with other digital systems and components.
  • Timers and PWM: Multiple 16-bit timers, compare/capture/PWM functions, and a 32-bit Real-Time Clock/Calendar provide versatile timing and control options.
  • ADC: With its 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, the PIC32MX270F256D-I/TL can interface with a wide range of sensors and analog inputs.
  • USB Connectivity: It features USB 2.0 Full-Speed and OTG capabilities, making it ideal for applications requiring connectivity with computers and other USB devices.
  • Operating Voltage: The microcontroller operates within a range of 2.3V to 3.6V, allowing for flexibility in power supply design and compatibility with various electronic components.
  • Temperature Range: It is specified for the industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: The device comes in a compact QFN package, which is ideal for space-constrained applications.

Applications:

The PIC32MX270F256D-I/TL is a versatile microcontroller that can be used in a variety of applications, including consumer electronics, industrial control systems, Internet of Things (IoT) devices, and medical instruments. Its rich set of features and connectivity options make it well-suited for applications requiring significant processing power and peripheral integration within a small footprint.

Choose the PIC32MX270F256D-I/TL for your next project to leverage Microchip Technology's reputation for quality, performance, and long-term reliability in embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8911 $68.8911
3+ $56.5269 $169.5807
4+ $54.7597 $219.0388
5+ $52.9937 $264.9685
6+ $51.2277 $307.3662
8+ $45.9274 $367.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess