EN
  • EN
  • DE

MSP430F6747IPZ

Part No MSP430F6747IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430F6747
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 644820-MSP430F6747IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F6747IPZ CAD Model

Description

The Texas Instruments MSP430F6747IPZ is a highly integrated, low-power microcontroller designed for metering and various industrial applications. It is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F6747IPZ is particularly well-suited for applications requiring precise measurements, extended battery life, and robust performance in challenging environments.

Key Features

  • CPU: 16-bit RISC architecture, up to 25 MHz
  • Memory: 128KB Flash, 8KB RAM
  • Analog-to-Digital Converter (ADC): 24-bit sigma-delta ADC with internal reference and temperature sensor
  • Digital-to-Analog Converter (DAC): Dual 12-bit DACs for analog output capabilities
  • Communication: Multiple communication interfaces including UART, SPI, and I2C
  • Timers: Multiple 16-bit timers with up to seven capture/compare registers
  • Integrated Peripherals: Real-time clock, watchdog timer, and brown-out reset
  • Power Management: Five low-power modes for optimizing power consumption
  • Package: 100-pin LQFP (Low-profile Quad Flat Package)
  • Temperature Range: -40°C to +85°C operational range

Applications

The MSP430F6747IPZ is ideal for a range of applications, particularly where accuracy and low power are critical. These include:

  • Smart metering (electricity, water, gas, heat)
  • Industrial sensing and monitoring
  • Portable medical devices
  • Home automation and building control systems

Design Support

Texas Instruments offers comprehensive design support for the MSP430F6747IPZ, including development tools, software libraries, and reference designs. Engineers can leverage the robust ecosystem to accelerate their design cycles and bring products to market faster. With its rich set of features and support, the MSP430F6747IPZ is an excellent choice for designers looking to create efficient, reliable, and cost-effective solutions.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6696 $58.0176
13+ $7.9341 $103.1433
20+ $7.6861 $153.7220
27+ $7.4382 $200.8314
35+ $7.1903 $251.6605
47+ $6.4464 $302.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 935 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess