EN
  • EN
  • DE

DS5251F-8N5+

Part No DS5251F-8N5+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description DS5251F-8N5+ / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1348461-DS5251F-8N5+
Ultra Librarian 3D Model Ultra Librarian DS5251F-8N5+ CAD Model

Description

Maxim Integrated DS5251F-8N5+ High-Speed Secure Microcontroller

The Maxim Integrated DS5251F-8N5+ is a robust, high-speed secure microcontroller designed to provide an optimal solution for applications requiring stringent security measures. This powerful microcontroller is part of Maxim's secure 8051-based microcontroller family, specifically engineered to safeguard against a variety of security threats, making it an ideal choice for use in applications such as smart cards, secure tokens, authentication, and industrial control systems.

At the heart of the DS5251F-8N5+ is a high-performance 8051 CPU which operates at up to 40MHz, delivering the computational power necessary for complex algorithms and operations. The microcontroller comes with 128KB of secure, nonvolatile Flash memory, which provides ample space for storing code and data, while ensuring protection against unauthorized access and tampering. The Flash memory is complemented by 8KB of SRAM, which can be used for high-speed data processing and temporary data storage.

One of the standout features of the DS5251F-8N5+ is its built-in security capabilities. It includes hardware support for public key cryptographic algorithms, a true random number generator (TRNG) for generating secure keys, and a memory protection unit to prevent unauthorized memory access. Additionally, it features a unique, factory-programmed 64-bit silicon ID, which provides a secure fingerprint for each device, enhancing its protection against cloning and counterfeiting.

The DS5251F-8N5+ also boasts a range of communication interfaces to ensure seamless integration with other components in a system. It includes two serial ports, an SPI interface, and an I2C-bus interface, offering flexibility in connecting to peripherals and other microcontrollers. Furthermore, its low-power design ensures that the microcontroller is suitable for battery-powered applications where energy efficiency is crucial.

Maxim Integrated has designed the DS5251F-8N5+ with a focus on reliability and longevity. The device is available in a 44-pin TQFP package, making it both durable and easy to integrate into a wide range of hardware designs. For developers and engineers looking to incorporate a secure microcontroller into their design, the DS5251F-8N5+ offers a trusted and powerful solution that does not compromise on security or performance.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess