EN
  • EN
  • DE

DS56U

Part No DS56U
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC COMPARATOR DL TMP 3/5V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Discontinued
Base Product Number DS56U
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1009521-DS56U
Ultra Librarian 3D Model Ultra Librarian DS56U CAD Model

Description

Introducing Product DS56U from Maxim Integrated

The DS56U is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, high-performance chip is engineered to meet the demands of modern electronic systems, providing a robust solution for a wide range of applications.

Key Features:

  • High Precision: The DS56U offers exceptional accuracy and stability, making it ideal for critical applications where precise measurements are paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS56U operates on minimal power, conserving energy and extending battery life in portable devices.
  • Advanced Connectivity: Equipped with high-speed interfaces, the DS56U ensures seamless communication with other components, facilitating rapid data transfer and system integration.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, providing powerful performance without compromising on space.
  • Robust Security: The DS56U incorporates advanced security features to protect against unauthorized access and ensure the integrity of data.

Applications:

The versatility of the DS56U makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Portable instrumentation
  • Communication infrastructure

Technical Specifications:

Parameter Specification
Supply Voltage Specified Range (e.g., 2.7V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to +85°C)
Interface Type I2C/SPI (as applicable)
Package Type Compact Packaging (e.g., QFN)

The DS56U from Maxim Integrated exemplifies the company's commitment to excellence, combining advanced technology with practical design to deliver a product that sets new standards in performance and reliability. Whether you're designing a sophisticated medical system or a rugged industrial device, the DS56U is the ideal choice for your integrated circuit needs.

You May Also Be Interested in

Others
Lowest to $0.5454
Others
Lowest to $0.4805
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Lowest to $0.0099
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8392 $64.3720
80+ $1.5091 $120.7280
120+ $1.4620 $175.4400
165+ $1.4149 $233.4585
215+ $1.3677 $294.0555
285+ $1.2261 $349.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess