EN
  • EN
  • DE

P89C51RD2FN

Part No P89C51RD2FN
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT Flash 33 Mhz Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028438-P89C51RD2FN
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P89C51RD2FN CAD Model

Description

The NXP P89C51RD2FN is a high-performance microcontroller that is part of NXP's 80C51 family of 8-bit microcontrollers. This particular model is designed to operate at high speeds with a wide range of features that make it suitable for a variety of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • CPU Speed: The P89C51RD2FN operates at up to 40 MHz frequency, which is achieved through a highly optimized 80C51 architecture that provides a processing power equivalent to 4x the standard 80C51 at the same clock frequency.
  • Memory: It comes equipped with 64 KB of flash memory, which is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy firmware updates and application modifications without the need for external programming devices.
  • RAM: This microcontroller includes 1024 bytes of RAM, providing ample space for data manipulation and storage during operation.
  • I/O Ports: The device features four 8-bit I/O ports plus an additional 4 I/O lines, offering a total of 36 I/O lines for interfacing with peripherals and external devices.
  • Timers: Three 16-bit timers/counters are included, which can be used in various modes to support timing operations, event counting, and pulse width modulation (PWM) applications.
  • Serial Communication: Equipped with a full-duplex enhanced UART, this microcontroller supports serial communication and can be interfaced with serial peripherals or used for serial data exchange with other devices.
  • Power Management: The P89C51RD2FN supports power-saving modes, including idle and power-down modes, which help to reduce power consumption and extend the life of battery-powered applications.
  • Interrupt System: A robust interrupt system with a high number of interrupt sources ensures responsive and efficient handling of I/O events and other interrupt-driven processes.

Overall, the NXP P89C51RD2FN microcontroller is a versatile and powerful solution for embedded systems that require high-speed operation, robust I/O capabilities, and flexible memory options. Its compatibility with the 80C51 family ensures ease of integration and development, making it a popular choice for engineers and designers across various industries.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess