EN
  • EN
  • DE

DS7505

Part No DS7505
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Digital Thermometer and Thermostat
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169436-DS7505
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Security
Ultra Librarian 3D Model Ultra Librarian DS7505 CAD Model

Description

Maxim Integrated DS7505 High-Precision Digital Thermometer and Thermostat

The Maxim Integrated DS7505 is a versatile and high-precision digital thermometer and thermostat designed to provide accurate temperature measurements and control for a wide range of applications. This compact and reliable sensor is ideal for environmental monitoring, system thermal management, and consumer electronics, among other uses.

The DS7505 offers an impressive temperature measurement range of -55°C to +125°C, with an accuracy of ±0.5°C from -10°C to +85°C. This level of precision ensures that the DS7505 can be used in applications that require rigorous temperature monitoring and control.

One of the key features of the DS7505 is its user-programmable thermostat function. This allows for the setting of both overtemperature and undertemperature thresholds, which can trigger an alarm when the temperature goes outside the specified range. The device communicates with the host controller via a two-wire, I²C/SMBus serial interface, which supports standard (100kHz), fast (400kHz), and extended I²C (900kHz) modes.

The DS7505 also offers a high level of integration, with the temperature sensor and analog-to-digital converter (ADC) incorporated into a single chip. This integration simplifies the design and reduces the footprint of the device on a PCB, making it an excellent choice for space-constrained applications. The sensor's digital output means that no analog-to-digital conversion is required by the host microcontroller, further simplifying system design and integration.

With its small 8-pin µSOP package, the DS7505 is easy to incorporate into existing and new designs alike. The device also features a low operating supply voltage range of 3.0V to 5.5V, making it suitable for battery-powered devices where power efficiency is critical.

To ensure reliable and consistent performance, the DS7505 includes features such as nonvolatile (NV) user-programmable registers and a wide operating temperature range that matches its measurement capabilities. These features make the DS7505 a robust and flexible solution for temperature sensing and control in a variety of applications.

Overall, the Maxim Integrated DS7505 stands out as a high-quality and precise temperature monitoring solution that is both easy to use and integrate into a range of electronic systems.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7103 $53.6824
19+ $5.5059 $104.6121
29+ $5.3339 $154.6831
39+ $5.1618 $201.3102
51+ $4.9898 $254.4798
68+ $4.4736 $304.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,071 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess