EN
  • EN
  • DE

DS7505U+T

Part No DS7505U+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822046-DS7505U+T
Ultra Librarian 3D Model Ultra Librarian DS7505U+T CAD Model

Description

The DS7505U+T from Maxim Integrated is a high-precision digital temperature sensor designed for a wide range of applications that require accurate temperature monitoring. This sensor is particularly suitable for environments where precise temperature measurements are critical, such as industrial systems, medical devices, consumer electronics, and data centers.

Key Features

  • Accuracy: The DS7505U+T offers an impressive accuracy of ±0.5°C from -10°C to +85°C, ensuring reliable temperature readings for critical applications.
  • Temperature Range: With a wide operating temperature range from -55°C to +125°C, the DS7505U+T is versatile and can be used in extreme conditions.
  • Communication Interface: The device communicates via a two-wire, I²C serial interface, making it easy to integrate into existing systems with minimal wiring.
  • Resolution: It provides a selectable resolution from 9 to 12 bits, allowing users to choose the balance between conversion time and resolution that best fits their application.
  • Supply Voltage: Operating from a supply voltage of 3.0V to 5.5V, the DS7505U+T is flexible for use in various system designs.

Advanced Features

  • Programmable Alarms: The DS7505U+T includes programmable overtemperature and undertemperature alarms, which can alert the system to take action when temperature thresholds are crossed.
  • Low Power Consumption: Designed for energy efficiency, the sensor features a low-power standby mode, making it ideal for battery-powered and portable applications.

Applications

  • Industrial Systems
  • Medical Devices
  • Consumer Electronics
  • Data Centers
  • Environmental Monitoring

Overall, the Maxim Integrated DS7505U+T digital temperature sensor is a reliable and precise solution for temperature monitoring needs. Its combination of accuracy, programmability, and low power consumption makes it an excellent choice for designers looking to enhance the performance and safety of their systems.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess