EN
  • EN
  • DE

DS8023-RJX+T&R

Part No DS8023-RJX+T&R
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMART CARD 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Smart Card
Supply Voltage - Operating 2.7 V to 6 V
Case / Package 28-TSSOP
Mounting Surface Mount
Win Source Part Number 138748-DS8023-RJX+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8023-RJX+T&R CAD Model

Description

Maxim Integrated's DS8023-RJX+T&R is a high-performance, smart card interface IC designed to provide a reliable and secure communication link between smart cards and host systems. This advanced interface chip is a perfect solution for applications that require authentication, identification, and data transfer with smart cards such as banking terminals, pay-TV, mobile communications, and public transport systems.

Key Features

  • ISO 7816 Compliant: The DS8023-RJX+T&R adheres to the ISO 7816 standards, ensuring compatibility with a wide range of smart cards and systems.
  • Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system design requirements.
  • High-Speed Operation: The device supports high-speed data transfer, allowing for efficient communication with smart cards.
  • Low Power Consumption: Designed with power efficiency in mind, it helps to extend the life of battery-powered devices.
  • Protection Features: Includes built-in protection against short-circuit, overcurrent, and electrostatic discharge (ESD), enhancing the durability and reliability of the system.
  • Programmable Current Limiting: The IC allows for programmable current limits to match the requirements of different smart cards.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Applications

The DS8023-RJX+T&R is versatile and can be used in a variety of applications that require secure data transactions. Its robust feature set makes it ideal for:

  • Point of Sale (POS) Terminals
  • ATM Machines
  • Identification Systems
  • Access Control Systems
  • Healthcare Communication Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS8023-RJX+T&R is no exception. It is manufactured to the highest standards and is subjected to rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications. Customers can trust this product to deliver consistent performance and longevity.

Ordering Information

The DS8023-RJX+T&R is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For more information on purchasing and availability, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0513 $61.5390
70+ $1.6828 $117.7960
110+ $1.6309 $179.3990
150+ $1.5777 $236.6550
190+ $1.5258 $289.9020
255+ $1.3675 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess