EN
  • EN
  • DE

DS8024M-RJX+T

Part No DS8024M-RJX+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Industry-Standard Smart Card Interface Provides Robust Communication
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Evaluation Kit Yes
Interface Analog
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 28
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1209018-DS8024M-RJX+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8024M-RJX+T CAD Model

Description

Maxim Integrated DS8024M-RJX+T - Smart Card Interface IC

The Maxim Integrated DS8024M-RJX+T is a sophisticated smart card interface IC designed to provide a reliable and efficient connection between smart cards and host devices. This high-performance chip is tailored for applications such as banking, telecommunications, and secure access control systems, where the secure exchange of data with smart cards is critical.

Key Features:

  • ISO 7816 Compliant: The DS8024M-RJX+T adheres to the ISO 7816 standard, ensuring compatibility with a wide range of smart cards.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2.7V to 6V, making it versatile for use in various system configurations.
  • High-Speed Data Transfer: With the capability to support data transfer rates up to 5 Mbps, it facilitates rapid communication with smart cards.
  • Low Power Consumption: The device is engineered for low power consumption, which is crucial for battery-powered applications.
  • Adjustable Clock Frequency: It offers an adjustable clock frequency up to 20 MHz, allowing flexibility in controlling the communication speed.
  • Short Circuit Protection: The built-in short circuit protection enhances the durability and longevity of the interface, protecting both the IC and the smart card.

Applications:

The DS8024M-RJX+T is suitable for a variety of applications, including but not limited to:

  • Point of Sale (POS) Terminals
  • ATMs
  • Identification Systems
  • Pay Television Systems

Product Specifications:

Offered in a compact 28-pin TSSOP package, the DS8024M-RJX+T is designed for surface mount technology, facilitating easy integration into system designs. The product is available in tape and reel packaging, ideal for automated assembly processes, and is denoted by the "+T" suffix in its part number.

Maxim Integrated's commitment to quality and performance is evident in the DS8024M-RJX+T smart card interface IC, making it a reliable choice for designers looking to incorporate smart card technology into their systems.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess