EN
  • EN
  • DE

DS80C310-QCG+T&R

Part No DS80C310-QCG+T&R
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC / MCU 8-bit 8051 CISC ROMLess 5V 44-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 80C
Packaging Reel package
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Brown-out Detect/Reset, POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 773337-DS80C310-QCG+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS80C310
Introduction Date November 22, 1999
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS80C310-QCG+T&R CAD Model

Description

Maxim Integrated DS80C310-QCG+T&R Microcontroller

The Maxim Integrated DS80C310-QCG+T&R is a high-performance, 8-bit microcontroller that is designed to provide a robust and efficient solution for a wide range of embedded applications. This microcontroller is part of Maxim's renowned family of microcontrollers, which are recognized for their reliability, power efficiency, and advanced features.

At the heart of the DS80C310-QCG+T&R lies a powerful 8051-compatible CPU core that operates at a high clock speed, providing the processing power necessary to handle complex tasks and algorithms. This makes it an ideal choice for industrial control systems, automation, smart sensors, and other applications where a combination of processing capability and operational stability is critical.

This microcontroller comes in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications. It also supports a wide operating temperature range, ensuring reliable operation under various environmental conditions. The DS80C310-QCG+T&R is offered in tape and reel packaging, denoted by the T&R suffix, which facilitates automated assembly processes and is suitable for high-volume production.

Key features of the DS80C310-QCG+T&R include a rich set of integrated peripherals, such as multiple timer/counters, serial communication interfaces (UART/USART), and digital I/O ports. These built-in peripherals reduce the need for external components, saving on board space and system costs. Additionally, the microcontroller provides a variety of power-saving modes, allowing designers to optimize power consumption for battery-operated devices.

For developers, Maxim Integrated provides comprehensive support in the form of development tools, software libraries, and documentation, simplifying the design process and reducing time to market. The DS80C310-QCG+T&R is also fully compatible with a wide range of development environments and programming tools, making it a versatile and easy-to-integrate solution for any project.

In summary, the Maxim Integrated DS80C310-QCG+T&R microcontroller is a high-performance, feature-rich solution that offers reliability and efficiency for demanding embedded systems. Its combination of processing power, integrated functionalities, and support infrastructure makes it an excellent choice for engineers looking to develop advanced and robust applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess