EN
  • EN
  • DE

HMT125R7BFR8C-H9TB

Part No HMT125R7BFR8C-H9TB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949050-HMT125R7BFR8C-H9TB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125R7BFR8C-H9TB CAD Model

Description

The HMT125R7BFR8C-H9TB is a DDR3 memory module manufactured by Hynix Semiconductor. This module provides random access memory (RAM) for computer systems, enabling the temporary storage of data and instructions that the processor needs to access quickly. It is designed to enhance the overall performance and responsiveness of the host device.

Applications

  • Desktop Computers: Serves as the primary memory for desktop computers, supporting the operating system, applications, and data.
  • Laptops and Notebooks: Provides RAM for portable computers, facilitating multitasking and application performance.
  • Workstations: Employed in high-performance workstations to handle demanding tasks such as video editing, graphic design, and scientific simulations.
  • Servers: Utilized in server systems to support virtualization, database management, and other server applications.
  • Upgrade and Repair: Used to upgrade or repair existing memory configurations in compatible devices.

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) SDRAM technology, offering faster data transfer rates and lower power consumption compared to DDR2.
  • 2GB Capacity: Provides 2GB of memory capacity (indicated by '125' potentially referring to 256MB x 8 chips).
  • Specific Speed Rating: Operates at a specific speed (e.g., 1333MHz or 1600MHz) to ensure compatibility and performance.
  • Low Voltage Operation: Designed for low voltage operation (typically 1.5V) to reduce power consumption and heat generation.
  • DIMM or SODIMM Form Factor: May be a DIMM (for desktops) or a SODIMM (for laptops), depending on the specific application.

Benefits

  • Improved Performance: Enhances the overall performance of the host device by providing faster memory access speeds and increased memory capacity.
  • Lower Power Consumption: DDR3 technology and low voltage operation contribute to reduced power consumption, extending battery life in portable devices.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without experiencing significant performance slowdown.
  • Enhanced Responsiveness: Reduces application loading times and improves the responsiveness of the operating system.
  • Easy Installation: DIMM and SODIMM modules are easy to install and replace, making upgrades and repairs straightforward.

Relevant Details

  • Module Type: DDR3 DIMM or SODIMM (depending on the specific application)
  • Capacity: 2GB
  • Speed: The specific speed (e.g., 1333MHz or 1600MHz) will be indicated in the full product specifications.
  • Voltage: Typically 1.5V
  • Pin Count: 240 pins for DIMM, 204 pins for SODIMM

Note: Always consult the device's manual or specifications to ensure compatibility before purchasing or installing new memory modules. Verify the supported memory type, speed, and capacity.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess