EN
  • EN
  • DE

DS80C320-ENG+

Part No DS80C320-ENG+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description High-Speed/Low-Power Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 80C
Packaging Tray
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1169485-DS80C320-ENG+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS80C320
Introduction Date March 27, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS80C320-ENG+ CAD Model

Description

Maxim Integrated DS80C320-ENG+ High-Speed Microcontroller

The DS80C320-ENG+ is an advanced high-speed microcontroller from Maxim Integrated, offering a significant performance improvement over standard 8051 devices. This microcontroller is specifically engineered to operate at higher speeds without sacrificing the industry-standard MCS-51 instruction set. As a result, the DS80C320-ENG+ is an ideal choice for applications requiring fast and efficient processing in conjunction with existing 8051-based software and hardware ecosystems.

One of the key features of the DS80C320-ENG+ is its enhanced speed. It boasts a maximum clock rate of 25MHz, which translates to a 2.5x to 10x increase in execution speed over traditional 8051 microcontrollers operating at the same clock frequency. This is achieved through an advanced core that requires fewer clock cycles per machine cycle, enabling rapid data handling and processing capabilities.

In addition to its speed, the DS80C320-ENG+ incorporates several features that enhance its functionality and ease of use. It has three 16-bit timer/counters compared to the standard 8051's two, and a programmable watchdog timer for improved reliability. Moreover, it supports serial I/O with framing error detection and automatic address recognition, making it highly suitable for networked devices.

The microcontroller also offers a versatile interrupt system with four priority levels, aiding in the efficient management of multiple tasks and real-time responses. This is complemented by a power-fail reset and early-warning power-fail interrupt, which ensure stable operation under varying power conditions.

Power management is another area where the DS80C320-ENG+ excels. It includes a power-saving idle mode and a power-down mode, which help in reducing power consumption when the device is not in active use. This makes it an excellent choice for battery-operated and power-sensitive applications.

Overall, the Maxim Integrated DS80C320-ENG+ microcontroller is a robust and high-performance solution designed for demanding applications that require a combination of speed, reliability, and compatibility with 8051-based systems. Its enhanced feature set and power efficiency make it an exceptional choice for a wide range of industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3747 $61.8735
10+ $10.1536 $101.5360
16+ $9.8363 $157.3808
22+ $9.5190 $209.4180
28+ $9.2017 $257.6476
37+ $8.2498 $305.2426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess