EN
  • EN
  • DE

QN9021/D

Part No QN9021/D
Manufacturer NXP / Nexperia
Catalog Embedded - System On Chip (SoC)
Description ULTRA LOW POWER BLUETOOTH LE SOC / System On Chip (SOC) IC *
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number QN9021
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 890594-QN9021/D
Ultra Librarian 3D Model Ultra Librarian QN9021/D CAD Model

Description

The NXP QN9021/D is a state-of-the-art, ultra-low-power Bluetooth Low Energy (BLE) system-on-chip (SoC) designed for a wide range of wireless applications. This compact and efficient SoC is part of NXP's QN series, which is renowned for its high performance and low energy consumption, making it an ideal choice for portable and wearable technology, as well as IoT devices.

Key Features

  • Bluetooth Version: The QN9021/D is compliant with the latest Bluetooth 4.0 specifications, ensuring seamless connectivity with other Bluetooth devices and systems.
  • Energy Efficiency: Designed for power-sensitive applications, it features an advanced power management system that enables extended battery life for devices.
  • Integration: This SoC integrates a high-performance 2.4 GHz radio, a 32-bit ARM Cortex-M0 microcontroller, and 128 kB of flash memory, providing a robust platform for complex wireless applications.
  • Security: It comes with built-in security features, including AES-128 encryption, to ensure safe and secure data transmission.
  • Peripheral Support: The QN9021/D offers a variety of peripherals such as GPIOs, ADCs, timers, and SPI/I2C interfaces to connect with sensors and other components.

Applications

The versatility of the NXP QN9021/D allows it to be used in a multitude of applications. It is particularly suited for:

  • Wearable devices such as fitness trackers and smartwatches
  • Healthcare devices like heart rate monitors and wireless thermometers
  • Smart home automation including lighting controls and security sensors
  • Consumer electronics, for instance, wireless game controllers and headphones
  • Industrial IoT sensors and asset tracking solutions

Development Support

NXP supports developers with a comprehensive suite of tools for the QN9021/D, including software development kits (SDKs), reference designs, and technical documentation to accelerate the product development process.

With its robust feature set and extensive support, the NXP QN9021/D SoC is an excellent choice for developers looking to create innovative, low-power wireless solutions.

You May Also Be Interested in

Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $50.4238
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $93.8438
Broadcom Limited
MODULE DATA MODEM
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 780FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Need more? Email Us
Micrel
CENTAUR MULTI-PORT GATEWAY
Lowest to $5.9540
Broadcom Limited
DOCSIS 3.0 EMTA / System On Chip (SOC) IC *
Lowest to $15.9263
Broadcom Limited
DOCSIS 2.0 VOCM SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $6.5373
Broadcom Limited
CABLE MODEM
Lowest to $65.2829

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $2.0715 $58.0020
60+ $1.9379 $116.2740
93+ $1.8711 $174.0123
133+ $1.7375 $231.0875
173+ $1.6706 $289.0138
217+ $1.6038 $348.0246
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess