EN
  • EN
  • DE

DS80C320-MNG+

Part No DS80C320-MNG+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 138026-DS80C320-MNG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS80C320-MNG+ CAD Model

Description

Maxim Integrated DS80C320-MNG+: High-Speed, Low-Power Microcontroller

The DS80C320-MNG+ from Maxim Integrated is a high-performance microcontroller designed for embedded systems requiring fast and efficient operation. It is an enhanced version of the standard 8051 microcontroller and provides a significant increase in execution speed and a reduction in power consumption. This microcontroller is an ideal choice for a wide range of applications, including industrial control systems, communication devices, and high-speed automation processes.

The DS80C320-MNG+ operates at a maximum frequency of 40MHz, which is several times faster than the original 8051 microcontroller. This increased speed is achieved through a redesigned processor core that executes instructions in fewer clock cycles. Moreover, it features a dual data pointer architecture that accelerates data movement and manipulation, greatly improving overall system throughput.

One of the key advantages of the DS80C320-MNG+ is its low-power operation. It offers a variety of power-saving modes, allowing designers to balance performance with power consumption according to their application needs. The microcontroller's power management capabilities are particularly beneficial for battery-operated devices where extending the battery life is crucial.

The DS80C320-MNG+ comes with 256 bytes of scratchpad RAM and has a wide operating voltage range from 4.5V to 5.5V. Its robust I/O ports can sink up to 15mA, making it capable of driving LEDs and other devices directly. Additionally, it includes three 16-bit timer/counters, a full-duplex serial port, and dedicated hardware for both watch-dog and power-fail functions, enhancing its reliability and versatility in complex systems.

For secure applications, the DS80C320-MNG+ offers a programmable watchdog timer, which helps prevent system lockup and ensures reliable operation even under adverse conditions. The microcontroller also supports external memory interfacing, which is essential for applications requiring additional data storage or complex software routines.

In summary, the Maxim Integrated DS80C320-MNG+ microcontroller is a robust, high-speed, and energy-efficient solution for demanding embedded applications. Its compatibility with the 8051 instruction set ensures a smooth transition for developers familiar with the original architecture, while its advanced features enable the creation of more sophisticated and responsive systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1739 $62.1739
2+ $51.0145 $102.0290
4+ $49.4203 $197.6812
5+ $47.8261 $239.1305
6+ $46.2319 $277.3914
8+ $41.4493 $331.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 339 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess