EN
  • EN
  • DE

DS9093F+

Part No DS9093F+
Manufacturer Maxim Integrated
Catalog Unclassified
Description IBUTTON KEY RING MOUNT BLACK / IButton Key Ring Mounts
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Packaging Bulk
Accessory Type Ring Mount
For Use With/Related Products iButton
Win Source Part Number 773355-DS9093F+
Popularity Medium
Supply and Demand Status Limited
Family Name DS9093F
Introduction Date February 09, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS9093F+ CAD Model

Description

The Maxim Integrated DS9093F+ is a robust accessory designed to house an iButton® device, providing a convenient key fob form factor for secure and portable data management. iButton devices are microchip-containing discs that are used for applications such as access control, asset tracking, and data storage. The DS9093F+ is engineered to protect the iButton from physical damage and environmental factors, ensuring reliable performance in a range of conditions.

Key Features:

  • Durable Construction: Made from high-quality, glass-filled nylon, the DS9093F+ offers enhanced durability and resilience, making it suitable for daily use in harsh environments.
  • Easy to Use: The snap-in design allows for quick and secure attachment of the iButton, while the stainless-steel grip ring ensures that the fob can be easily attached to key rings, lanyards, or clips.
  • Universal Compatibility: The key fob is designed to accommodate all standard iButton versions, providing a versatile solution for various applications.
  • Portable Design: Its compact size ensures that it can be carried effortlessly, offering convenience and accessibility for on-the-go users.

Applications:

  • Access Control Systems
  • Asset Management
  • Work-in-Progress Tracking
  • Electronic Cash Transactions
  • Personal Identification

Maxim Integrated's DS9093F+ is an essential accessory for anyone utilizing iButton technology. The key fob's rugged design ensures that the iButton is shielded from external elements, while its ease of use enhances the user experience. Whether for personal identification, secure transactions, or asset management, the DS9093F+ key fob is the ideal companion for your iButton devices, offering a seamless blend of protection, convenience, and reliability.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9369 $52.8642
42+ $2.4098 $101.2116
65+ $2.3345 $151.7425
89+ $2.2592 $201.0688
115+ $2.1839 $251.1485
154+ $1.9580 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess