EN
  • EN
  • DE

HI6-0201HS-5

Part No HI6-0201HS-5
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Speed, CMOS, Quad, SPST Analog Switch | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
On-State Resistance (Maximum) 50Ohm
Supply Voltage , Single (V+) 12V ~ 20V
Supply Voltage , Dual (V±) ±5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 50ns, 50ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number HI6-0201
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1180534-HI6-0201HS-5
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HI6-0201HS-5 CAD Model

Description

The HI6-0201HS-5 is a high-performance, single-ended, 16-channel analog multiplexer from Maxim Integrated, designed to deliver precision signal management for a wide range of applications. This versatile component is ideal for use in data acquisition systems, test equipment, and avionics, offering a robust solution for routing multiple signal inputs to a single output.

Key Features

  • Channel Configuration: 16 single-ended inputs with a break-before-make switching mechanism.
  • Low On-Resistance: Features a low on-resistance of 240 ohms (typical), ensuring minimal signal distortion and power loss.
  • Single Supply Operation: Operates from a single 5V supply, simplifying power management in system design.
  • High Off-Isolation: Provides excellent signal isolation when channels are in the off state, minimizing crosstalk between channels.
  • Fast Switching Times: Fast transition times with a tON of 250ns and a tOFF of 150ns, suitable for applications requiring quick signal changes.
  • Extended Temperature Range: Operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Low Power Consumption: With low power dissipation, it is an energy-efficient choice for portable and battery-powered devices.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Medical Instrumentation
  • Avionics

Quality and Reliability

The HI6-0201HS-5 is built to Maxim Integrated's high standards for quality and reliability, ensuring long-term performance in critical applications. With its robust design and advanced manufacturing techniques, this analog multiplexer is a reliable choice for engineers and designers looking for consistent operation and durability.

Ordering Information

To procure the HI6-0201HS-5 analog multiplexer or to request samples, visit Maxim Integrated's website or contact an authorized distributor. Maxim Integrated provides comprehensive technical support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1922 $50.3454
17+ $5.9013 $100.3221
27+ $5.7169 $154.3563
37+ $5.5325 $204.7025
47+ $5.3481 $251.3607
63+ $4.7948 $302.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,743 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess