The SN74ABT2244APWRG4 is a high-performance, octal buffer and line driver designed specifically to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by Texas Instruments, this integrated circuit is a part of the ABT family which is known for its advanced BiCMOS technology.
Key Features
- High-Speed Operation: This device is capable of operating at significant speeds which makes it suitable for high-speed memory systems and other demanding applications.
- Octal Bus Interface: With eight bidirectional input and output ports, the SN74ABT2244APWRG4 can interface with eight data lines for efficient data transfer.
- 3-State Outputs: The outputs feature three-state operation, providing the ability to place the output in a high-impedance state. This is essential for bus-oriented systems.
- Improved Output Drive: The device offers improved output drive capability, which allows for driving heavy loads with minimal signal degradation.
- Reduced Power Consumption: It is designed for low power consumption, which makes it suitable for use in power-sensitive applications.
Applications
The versatility of the SN74ABT2244APWRG4 makes it suitable for a wide range of applications, including:
- Memory address drivers
- Clock drivers
- Bus-oriented receivers and transmitters
- High-speed data communication systems
Product Specifications
| Parameter |
Value |
| Logic Family |
ABT |
| Logic Type |
Octal Buffer/Line Driver |
| Number of Channels |
8 |
| Output Type |
3-State |
| Supply Voltage - Min |
4.5V |
| Supply Voltage - Max |
5.5V |
| Operating Temperature Range |
-40°C to +85°C |
| Package / Case |
TSSOP |
For engineers and designers looking for a reliable buffer and line driver capable of interfacing with high-speed memory systems, the SN74ABT2244APWRG4 from Texas Instruments is an excellent choice that combines performance with power efficiency.