EN
  • EN
  • DE

ICL7106CQH

Part No ICL7106CQH
Manufacturer Maxim Integrated
Description 3½ Digit A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1183279-ICL7106CQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7106CQH CAD Model

Description

The ICL7106CQH from Maxim Integrated is a high-performance, low-power, 3½ digit analog-to-digital converter (ADC) with an integrated 7-segment decoder driver, which is designed to interface directly with a liquid crystal display (LCD). This integrated circuit is particularly well-suited for battery-operated devices due to its low power consumption and versatile power management options.

Key Features

  • High Integration: The ICL7106CQH integrates an ADC, multiplexer, and LCD driver into a single chip, reducing the number of components required for a display system.
  • Low Power Consumption: Designed for battery-powered devices, it operates with a very low power requirement, helping to extend battery life.
  • Auto-Zeroing: The chip features an auto-zero function that eliminates offset errors, enhancing measurement accuracy.
  • True Differential Inputs: It offers true differential inputs, which are beneficial for rejecting common-mode noise, thus improving signal integrity.
  • Internal Clock: The ICL7106CQH includes an internal oscillator which simplifies the design by eliminating the need for an external clock source.
  • Overrange and Underrange Signals: It provides overrange and underrange indications, which are essential for detecting out-of-range measurement conditions.

Applications

The versatility of the ICL7106CQH makes it an ideal choice for a wide range of applications that require a digital readout of analog signals. These include:

  • Digital multimeters
  • Data loggers
  • Battery-operated equipment
  • Portable instrumentation
  • Industrial controllers

Technical Specifications

Some of the technical specifications for the ICL7106CQH include a resolution of 3½ digits, a typical operating current of 10μA, and a wide operating voltage range. It is available in a QFP (Quad Flat Package) which is suitable for surface-mount technology (SMT) and offers a robust solution for compact electronic assemblies.

For detailed technical specifications, application notes, and support documentation, visit the Maxim Integrated website or contact their support team.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess