EN
  • EN
  • DE

ICL7129ACPL

Part No ICL7129ACPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEG 4 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Display Type LCD
Configuration 7 Segment + 2 Annunciators
Digits or Characters A/D 4.5 Digits
Current - Supply 1 mA
Voltage - Supply 6V ~ 14V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ICL7129
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600613-ICL7129ACPL
Ultra Librarian 3D Model Ultra Librarian ICL7129ACPL CAD Model

Description

Maxim Integrated ICL7129ACPL Precision ADC

The Maxim Integrated ICL7129ACPL is a high-performance, 4.5-digit analog-to-digital converter (ADC) that offers exceptional accuracy and stability for precision measurement applications. This integrated circuit is designed to provide users with a reliable and easy-to-use solution for converting analog signals into digital data with high precision.

At the heart of the ICL7129ACPL is a dual-slope integrating ADC architecture that ensures excellent noise rejection and a high degree of accuracy over time and temperature variations. The converter boasts a resolution of 4.5 digits, which translates to a count range of 0 to 19999, making it suitable for high-resolution measurement tasks in a variety of fields such as industrial control systems, scientific instruments, and medical equipment.

The ICL7129ACPL features an onboard precision voltage reference and a highly stable oscillator, which eliminate the need for external components and simplify the design process. The device also includes auto-zeroing capabilities, which reduce offset errors and enhance overall measurement accuracy.

Designed with flexibility in mind, the ICL7129ACPL offers a multiplexed BCD (Binary-Coded Decimal) output and a straightforward digital interface that can be easily connected to microprocessors or digital systems. This facilitates seamless integration into existing designs and allows for the creation of complex measurement systems with minimal additional circuitry.

Maxim Integrated has ensured that the ICL7129ACPL is not only accurate but also highly reliable. The device operates over a wide supply voltage range and is protected against overvoltage conditions on the input, making it robust in challenging environments. Furthermore, the low power consumption of the ICL7129ACPL makes it an excellent choice for battery-operated devices where power efficiency is crucial.

For engineers and designers looking for a high-precision ADC that combines ease of use with exceptional performance, the Maxim Integrated ICL7129ACPL is an outstanding option that is sure to meet the demands of the most exacting measurement applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess