EN
  • EN
  • DE

ICL7135CQI+

Part No ICL7135CQI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 4.5 DIGIT W/BCD 28-PLCC / 1-Channel Single ADC Dual Slope 4 1/2Digit BCD 28-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Display Driver
Resolution (Bits) 4.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 4 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 776322-ICL7135CQI+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7135
Introduction Date January 01, 1987
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICL7135CQI+ CAD Model

Description

Maxim Integrated's ICL7135CQI+: Precision 4½ Digit ADC

The ICL7135CQI+ from Maxim Integrated is a high-performance, precision analog-to-digital converter (ADC) that delivers exceptional accuracy and stability. This device is specifically designed to meet the rigorous demands of precision digital voltmeter applications and other instrumentation that requires accurate and reliable digital readings of analog signals.

Featuring a 4½ digit dual-slope integrating ADC, the ICL7135CQI+ provides a direct display drive for a liquid crystal display (LCD), making it an ideal choice for portable instruments. The converter offers a high degree of integration, reducing the need for external components and simplifying the design process for engineers.

Key features of the ICL7135CQI+ include its low noise characteristics, excellent common-mode rejection ratio (CMRR), and true differential inputs. These features contribute to its ability to deliver high-precision measurements even in the presence of noise or when measuring small signals in high common-mode voltage situations.

Specifications:

  • Resolution: 4½ digits
  • Direct LCD driver: 7-segment decoded outputs
  • True differential input and reference
  • Low noise: Less than 15µVP-P
  • Power supply: Single or dual supply operation
  • Integrating ADC architecture: Dual-slope type
  • Package: 28-pin PLCC (Plastic Leaded Chip Carrier)

The ICL7135CQI+ operates on a single or dual power supply, providing flexibility for various system designs. Its low power consumption makes it suitable for battery-operated devices. The device comes in a 28-pin PLCC package, which is known for its space-saving footprint and ease of integration into a wide range of electronic systems.

Whether you're developing precision measurement equipment or looking for a reliable ADC for your next project, the ICL7135CQI+ offers the performance and quality that professionals expect from Maxim Integrated. Its combination of accuracy, integration, and ease of use makes it a top choice for designers seeking to enhance the performance of their digital measurement systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0524 $63.1572
6+ $17.2737 $103.6422
9+ $16.7339 $150.6051
13+ $16.1941 $210.5233
16+ $15.6543 $250.4688
22+ $14.0349 $308.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,116 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess