EN
  • EN
  • DE

MAX9320EUA+T

Part No MAX9320EUA+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:2 3GHZ 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Maximum Input Frequency 3GHz
Supply Voltage - Operating 2.25 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 116881-MAX9320EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9320EUA+T CAD Model

Description

Product Overview: MAX9320EUA+T from Maxim Integrated

The MAX9320EUA+T is a high-performance, low-power, single differential line receiver from Maxim Integrated, designed to meet the stringent requirements of high-speed data communication in modern electronic systems. This compact and efficient integrated circuit (IC) is ideal for applications requiring the translation of fast pulse signals with minimal distortion and power consumption.

Key Features

  • High-Speed Operation: The MAX9320EUA+T supports fast signal processing, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power, reducing the overall energy consumption of the system.
  • Differential Line Receiver: It features differential inputs, providing improved noise immunity and signal integrity over single-ended solutions.
  • Wide Supply Voltage Range: The IC can be powered by a wide range of supply voltages, offering flexibility in various circuit designs.
  • Small Form Factor: The MAX9320EUA+T comes in a compact μMAX package, saving valuable board space in space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability in various environmental conditions.

Applications

The versatility of the MAX9320EUA+T makes it a perfect fit for various high-speed data communication applications, including:

  • Telecommunications equipment
  • Networking devices
  • Data storage systems
  • Signal routing and distribution
  • Base stations and wireless infrastructure

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9320EUA+T is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Whether used in commercial, industrial, or telecommunications environments, the MAX9320EUA+T is designed to deliver precise, reliable operation.

With its advanced features and robust design, the MAX9320EUA+T from Maxim Integrated stands out as a superior choice for system designers seeking a high-speed differential line receiver that doesn't compromise on power efficiency or space.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5172 $58.7236
32+ $3.7064 $118.6048
49+ $3.5909 $175.9541
67+ $3.4754 $232.8518
86+ $3.3587 $288.8482
116+ $3.0122 $349.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess