EN
  • EN
  • DE

ICL7660CUA+

Part No ICL7660CUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 20MA 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -Vin, nVin, Vin/2
Output Current 20mA
Frequency - Switching 10kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1044604-ICL7660CUA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL7660CUA+ CAD Model

Description

Maxim Integrated ICL7660CUA+ Voltage Converter

The ICL7660CUA+ is a highly efficient, monolithic, CMOS voltage converter manufactured by Maxim Integrated. This device is designed to easily convert a positive voltage in the range of 1.5V to 10V to the corresponding negative voltage of the same magnitude. The ICL7660CUA+ is an ideal choice for applications that require a negative supply voltage generated from a positive input, such as battery-powered devices, and portable consumer electronics.

Featuring a simple charge pump architecture, the ICL7660CUA+ does not require any inductors, making it a compact and noise-free solution for space-constrained applications. The device can deliver an output current up to 20mA with a typical voltage conversion efficiency of 99.9% at no load, ensuring minimal power loss during the voltage inversion process.

The ICL7660CUA+ comes in a small 8-pin SOIC package, making it suitable for surface mount technology (SMT) and ideal for integration into a wide range of electronic circuits. Its operating temperature range of -40°C to +85°C allows for use in various environments, from industrial to commercial applications.

Key features of the ICL7660CUA+ include:

  • Simple Voltage Conversion from Positive to Negative
  • Wide Input Voltage Range: 1.5V to 10V
  • Output Current up to 20mA
  • High Power Efficiency
  • No External Inductor Required
  • Low Power Consumption
  • 8-Pin SOIC Package for SMT
  • Operating Temperature Range: -40°C to +85°C

This voltage converter is particularly useful in situations where a dual power supply is needed but only a single polarity source is available. Common applications include memory backup for SRAM, power supply biasing, operational amplifier circuits, and interface power supply conversion.

Overall, the Maxim Integrated ICL7660CUA+ is a reliable, cost-effective solution for generating a negative voltage rail in a variety of electronic applications. Its ease of use, combined with high efficiency and minimal external component requirements, make it a versatile choice for designers and engineers looking to simplify their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6205 $50.5845
22+ $4.6117 $101.4574
34+ $4.4675 $151.8950
47+ $4.3234 $203.1998
60+ $4.1793 $250.7580
81+ $3.7470 $303.5070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess