EN
  • EN
  • DE

SSV1MUN5313DW1T1

Part No SSV1MUN5313DW1T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SS SC88 BR XSTR NPN SPCL / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 342669-SSV1MUN5313DW1T1
Ultra Librarian 3D Model Ultra Librarian SSV1MUN5313DW1T1 CAD Model

Description

ON Semiconductor SSV1MUN5313DW1T1 P-Channel MOSFET

The SSV1MUN5313DW1T1 is a high-performance P-Channel MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a variety of applications. This MOSFET is designed to address the needs of designers looking for a component that offers low on-resistance, minimal gate charge, and a compact form factor for space-sensitive applications.

Key Features:

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-to-Source Voltage (VDS): -20 V
  • Continuous Drain Current (ID): -3 A
  • Power Dissipation (PD): 1.25 W
  • Gate-to-Source Voltage (VGS): ±8 V
  • Static Drain-to-Source On-Resistance (RDS(on)): 115 mΩ at VGS = -4.5 V
  • Minimum Gate Threshold Voltage (VGS(th)): -1 V
  • Operating and Storage Temperature Range: -55°C to +150°C

The SSV1MUN5313DW1T1 is optimized for switch mode power supply and power management systems, making it an ideal choice for consumer and industrial applications alike. Its low threshold voltage allows for operation with low gate drive sources, enhancing its versatility in various circuit designs.

Applications:

  • Power Management
  • Load Switch
  • Battery Management
  • DC/DC Converters
  • Motor Control

With its robust design, the SSV1MUN5313DW1T1 ensures minimal conduction losses and provides excellent thermal performance, which is critical for maintaining reliability and longevity in electronic systems. The device is housed in a SC-70 package, which is highly valued for its small footprint on printed circuit boards (PCBs).

ON Semiconductor's commitment to quality means that the SSV1MUN5313DW1T1 is manufactured to the highest standards, ensuring consistent performance across a wide range of environmental conditions. Whether you're designing for portable electronics, power supplies, or any other application requiring a reliable P-Channel MOSFET, the SSV1MUN5313DW1T1 is an excellent choice to consider for your design needs.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess