EN
  • EN
  • DE

ICL7662

Part No ICL7662
Manufacturer Maxim Integrated
Description CMOS Voltage Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1183393-ICL7662
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7662 CAD Model

Description

The ICL7662 from Maxim Integrated is a versatile monolithic CMOS charge pump voltage converter. This integrated circuit (IC) is designed to provide a simple and efficient solution to invert a positive voltage to a negative one with minimal external components. It is a perfect choice for applications where a negative supply is required from a single positive input.

The ICL7662 operates by transferring charge from a capacitor to the output during different phases of the clock cycle, effectively doubling the input voltage in an inverted state. It can handle an input voltage range from +1.5V to +10V, making it suitable for a variety of low-power applications. The output voltage produced is equal to the negative of the input voltage, with an ability to deliver up to 20mA of output current.

This charge pump voltage converter features an oscillator frequency that can be set by an external capacitor, or the oscillator can be driven by an external clock. This flexibility allows designers to optimize the performance for their specific application needs. Furthermore, the ICL7662 has a low power consumption and a no-load quiescent current of 2mA, which is beneficial for battery-operated devices.

The ICL7662 is available in several package options, including the 8-pin DIP and SOIC, providing compatibility with different types of circuit boards and design preferences. It is commonly used in applications such as operational amplifier power supplies, memory backup power supplies, and in any circuitry where a negative voltage rail is required.

Maxim Integrated's commitment to quality ensures that the ICL7662 meets high standards of performance and reliability. Its ease of use, coupled with its ability to function with minimal external parts, makes it an excellent choice for designers looking to simplify their power supply design while maintaining functionality and efficiency.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3109 $58.9905
110+ $1.0765 $118.4150
170+ $1.0430 $177.3100
230+ $1.0095 $232.1850
300+ $0.9748 $292.4400
400+ $0.8743 $349.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,620 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess