EN
  • EN
  • DE

ICL7663ESA

Part No ICL7663ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR PROGRAMMABLE VOLT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.3V
Voltage - Output (Max) 16V
Current - Output 40mA
Current - Quiescent (Iq) 12 µA
Control Features Enable
Protection Features Over Current
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920784-ICL7663ESA
Ultra Librarian 3D Model Ultra Librarian ICL7663ESA CAD Model

Description

Maxim Integrated ICL7663ESA Voltage Regulator

The ICL7663ESA from Maxim Integrated is a highly reliable and efficient positive voltage regulator designed to provide a consistent voltage supply to various electronic applications. This versatile component is a staple in power management solutions, offering a simple yet effective way to maintain a stable voltage level in your circuit designs.

Key Features

  • Output Voltage: The ICL7663ESA provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • Low Quiescent Current: It boasts a low quiescent current, which is ideal for battery-powered devices, contributing to extended battery life and reduced power consumption.
  • High Accuracy: This voltage regulator offers a high level of output voltage accuracy, ensuring your devices operate within their optimal voltage range.
  • Versatile Operating Conditions: It is designed to function under a wide range of ambient temperatures and load conditions, making it suitable for a variety of applications.
  • Protection Features: The device includes built-in protection features such as thermal shutdown and current limiting, providing a safeguard against potential damage from overheating or excessive current draw.

Applications

The ICL7663ESA is ideal for a multitude of applications where a reliable power source is crucial. It is commonly used in:

  • Portable devices
  • Power supplies
  • Microprocessor systems
  • Instrumentation
  • Consumer electronics

Technical Specifications

  • Package: The device comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.
  • Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and system requirements.
  • Output Current: The ICL7663ESA can deliver a sufficient amount of current for a wide array of electronic components.

In conclusion, the Maxim Integrated ICL7663ESA voltage regulator is an essential component for designers looking to ensure a stable and consistent power supply in their electronic projects. Its combination of accuracy, low power consumption, and robust protection features make it a reliable choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess