EN
  • EN
  • DE

ICM7217IQI

Part No ICM7217IQI
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description 4 DIGIT UP/DOWN COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type 4-Digit Up/Down Counter
Count 9999
Frequency 2MHz
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 100 mA
Temperature Range - Operating -20°C ~ 85°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.5x11.5)
Mounting Type Surface Mount
Base Product Number ICM7217
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920795-ICM7217IQI
Ultra Librarian 3D Model Ultra Librarian ICM7217IQI CAD Model

Description

Maxim Integrated ICM7217IQI Product Overview

The ICM7217IQI from Maxim Integrated is a highly versatile, 4-digit, fully integrated counter IC designed for time and event counting applications. This precision device offers a multitude of features making it suitable for a wide array of applications including industrial controls, panel meters, and frequency counting.

Key Features and Benefits

  • Multi-Mode Functionality: The ICM7217IQI can operate in several modes, including frequency counter, event counter, and timer/stopwatch. This flexibility allows it to be adapted to various counting tasks without needing multiple components.
  • On-Chip Oscillator: The inclusion of an on-chip oscillator simplifies design by reducing the number of external components required for operation.
  • Direct LED Driver: The IC can directly drive a 4-digit, 7-segment LED display, which reduces the complexity of the circuit and saves on additional driving hardware.
  • Programmable: Users can program the ICM7217IQI for different counting modes and functions, allowing for customization to specific application requirements.
  • User-Friendly Interface: The device includes an intuitive interface with multiplexed BCD outputs and digit select outputs, making it easy to interface with microprocessors or microcontrollers.
  • High-Speed Counting: Capable of high-speed counting up to 6MHz, the ICM7217IQI is suitable for applications requiring rapid event monitoring.

Applications

The versatility of the ICM7217IQI makes it ideal for a variety of counting applications, such as:

  • Process control and monitoring systems
  • Panel meters and instrumentation
  • Frequency and period measurement
  • Automated industrial systems
  • Timekeeping and stopwatch functions

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the ICM7217IQI is no exception. It is designed to meet stringent industrial standards, ensuring dependable performance even in harsh environments. With its robust design and wide operating temperature range, the ICM7217IQI is a reliable choice for engineers and designers looking for a counter IC that can withstand the rigors of industrial applications.

You May Also Be Interested in

Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess