EN
  • EN
  • DE
  • IT

ICM7218BIPI

Part No ICM7218BIPI
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LED 8DIGIT 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters 8 Digits
Operating Supply Current 250μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 068428-ICM7218BIPI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7218BIPI CAD Model

Description

Maxim Integrated ICM7218BIPI LED Display Driver

The ICM7218BIPI is a versatile and high-performance LED (Light Emitting Diode) display driver from Maxim Integrated, designed to interface with a wide range of numeric displays. This driver is particularly suitable for applications that require the control of up to 8 digits of 7-segment numeric displays. It is an ideal choice for creating display systems that need minimal power consumption and compact design, such as handheld instruments, panel meters, and digital clocks.

One of the key features of the ICM7218BIPI is its ability to operate in either multiplex or non-multiplex mode. This flexibility allows designers to choose the best mode for their specific application, balancing between the number of digits and the brightness of the display. In multiplex mode, the ICM7218BIPI can drive up to eight 7-segment digits with a minimal number of external components, which reduces the overall system cost and complexity.

The device includes an on-chip BCD (Binary-Coded Decimal) decoder, multiplex scan circuitry, segment and digit drivers, as well as an 8x8 static RAM to store each digit. The RAM can be accessed directly or indirectly, which enhances the ease of use for programming the display. Additionally, the ICM7218BIPI features a built-in automatic blanking control, which helps to eliminate leading and trailing zeros, giving a cleaner and more professional readout.

The ICM7218BIPI operates over a wide voltage range from 3V to 6V, making it suitable for both battery-powered and line-powered applications. Its low power consumption is critical for portable devices where battery life is a concern. The device is housed in a 28-pin DIP (Dual In-line Package), which is conducive for easy integration into a wide variety of systems.

With its robust set of features and Maxim Integrated's reputation for high-quality semiconductor products, the ICM7218BIPI is a reliable and efficient solution for driving LED displays in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC DRVR 36 SEG 4 1/2 DGT 20SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER
Lowest to $3.8471
Harris Corporation
4 DIGIT UP/DOWN COUNTER
Lowest to $100.3368
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $16.2986
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $7.3321
National Semiconductor (TI)
LIQUID CRYSTAL DRIVER
Need more? Email Us
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $8.5012
Alpha & Omega Semiconductor Inc.
IC DISPLAY DRIVER / Driver
Lowest to $1.0246
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.7771 $67.7710
24+ $5.5611 $133.4664
37+ $5.3879 $199.3523
50+ $5.2133 $260.6650
65+ $5.0399 $327.5935
86+ $4.5185 $388.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess